The BC108B is an NPN silicon planar transistor in a TO-18 metal can package, designed for low-noise audio amplification. It has a collector-emitter voltage rating of 25V, a continuous collector current of 200mA, and a power dissipation of 600mW. The DC current gain (hFE) ranges from 200 to 450, and the transition frequency is 150MHz. The device meets the AEC-Q200 and RoHS standards. The TO-18 package has dimensions ranging from 5.24 to 5.84mm in body diameter and 12.7mm in length.
BIPOLAR TRANSISTOR, NPN, 25V, TO-18; Transistor Polarity:NPN; Collector Emitter Voltage Max:25V; Continuous Collector Current:200mA; Power Dissipation:600mW; Transistor Mounting:Through Hole; No. of Pins:3Pins; Product Range:-; MSL:-RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 14M4489 |
| Product Name | Bipolar Transistor, Npn, 25V, To-18; Transistor Polarity Multicomp Pro |
| Polarity | NPN |