The BC107B is an NPN silicon planar transistor in a TO-18 metal can package, designed for low-noise general purpose audio amplification. It has a collector-emitter voltage rating of 45V, a continuous collector current of 100mA, and a power dissipation of 600mW. The device features a DC current gain (hFE) between 200 and 450, a transition frequency of 150MHz, and a junction temperature range of -65°C to +200°C. Its thermal resistance from junction to ambient is 583°C/W in free air. The package dimensions are 5.24 to 5.84mm in body diameter and 12.7mm in length. The part meets RoHS compliance standards.
TRANSISTOR, BIPOLAR, NPN, 45V, 100mA, TO-18-3; Transistor Polarity:NPN; Collector Emitter Voltage Max:45V; Continuous Collector Current:100mA; Power Dissipation:600mW; Transistor Mounting:Through Hole; No. of Pins:3Pins; MSL:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 96K6823 |
| Product Name | Transistor, Bipolar, Npn, 45V, 100Ma, To-18-3; Transistor Polarity Multicomp Pro |
| Polarity | NPN |