The BC107A is an NPN silicon planar transistor in a TO-18 metal can package, designed for low-noise general-purpose audio amplification. It has a collector-emitter voltage rating of 45 V, a continuous collector current of 100 mA, and a power dissipation of 600 mW. The device features a DC current gain (hFE) between 200 and 450, a transition frequency of 150 MHz, and is characterized for operation from -65 °C to +200 °C. Its thermal resistance from junction to ambient is 583 °C/W in free air. The package dimensions are specified with a maximum height of 12.7 mm and a body diameter ranging from 5.24 mm to 5.84 mm.
BIPOLAR TRANSISTOR, NPN, 45V, TO-18; Transistor Polarity:NPN; Collector Emitter Voltage Max:45V; Continuous Collector Current:100mA; Power Dissipation:600mW; Transistor Mounting:Through Hole; No. of Pins:3Pins; Product Range:-; MSL:-RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 14M4488 |
| Product Name | Bipolar Transistor, Npn, 45V, To-18; Transistor Polarity Multicomp Pro |
| Polarity | NPN |