The BC107 is an NPN silicon planar transistor designed for low-noise general purpose audio amplifier applications. It is packaged in a TO-18 metal can with dimensions of 5.24 to 5.84 mm in diameter and 12.7 mm in length. The device has a collector-emitter voltage rating of 45 V, a continuous collector current of 200 mA, and a power dissipation of 300 mW at 25°C ambient temperature. It features a transition frequency of 150 MHz, a minimum DC current gain (hFE) of 110, and an input impedance ranging from 1.6 to 4.5 kΩ depending on gain group. Operating and storage junction temperatures range from -65°C to +200°C. The transistor meets RoHS standards.
TRANSISTOR, BIPOLAR, NPN, 45V, 100mA, TO-18-3; Transistor Polarity:NPN; Collector Emitter Voltage Max:45V; Continuous Collector Current:100mA; Power Dissipation:600mW; Transistor Mounting:Through Hole; No. of Pins:3Pins; MSL:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 96K6822 |
| Product Name | Transistor, Bipolar, Npn, 45V, 100Ma, To-18-3; Transistor Polarity Multicomp Pro |
| Polarity | NPN |