multicomp PRO Diode, Ultrafast Recovery, 300Ma, 75V, Sot-23-3; Diode Configuration Multicomp Pro BAW56-7-F

Description
DIODE, ULTRAFAST RECOVERY, 300mA, 75V, SOT-23-3; Diode Configuration:Dual Common Anode; Repetitive Peak Reverse Voltage:75V; Average Forward Current:300mA; Forward Voltage Max:1.25V; Reverse Recovery Time:4ns; Diode Case Style:SOT-23RoHS Compliant: Yes
Datasheet
Description
DIODE, ULTRAFAST RECOVERY, 300mA, 75V, SOT-23-3; Diode Configuration:Dual Common Anode; Repetitive Peak Reverse Voltage:75V; Average Forward Current:300mA; Forward Voltage Max:1.25V; Reverse Recovery Time:4ns; Diode Case Style:SOT-23RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diode, Ultrafast Recovery, 300Ma, 75V, Sot-23-3; Diode Configuration Multicomp Pro - 65W8498 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Ultrafast Recovery, 300Ma, 75V, Sot-23-3; Diode Configuration Multicomp Pro
65W8498
Diode, Ultrafast Recovery, 300Ma, 75V, Sot-23-3; Diode Configuration Multicomp Pro 65W8498
DIODE, ULTRAFAST RECOVERY, 300mA, 75V, SOT-23-3; Diode Configuration:Dual Common Anode; Repetitive Peak Reverse Voltage:75V; Average Forward Current:300mA; Forward Voltage Max:1.25V; Reverse Recovery Time:4ns; Diode Case Style:SOT-23RoHS Compliant: Yes

DIODE, ULTRAFAST RECOVERY, 300mA, 75V, SOT-23-3; Diode Configuration:Dual Common Anode; Repetitive Peak Reverse Voltage:75V; Average Forward Current:300mA; Forward Voltage Max:1.25V; Reverse Recovery Time:4ns; Diode Case Style:SOT-23RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 65W8498
Product Name Diode, Ultrafast Recovery, 300Ma, 75V, Sot-23-3; Diode Configuration Multicomp Pro
VF 1.25 volts
Unlock Full Specs
to access all available technical data

Similar Products

Epoxy High Current High Voltage Diode - K100UF - Voltage Multipliers, Inc.
Specs
Diode Type General Purpose
Diode Applications Power Diodes; High Voltage
VF 14 volts
View Details
B48-2 and B48-2T Series B481E-2T Diode Module -  - Sensata Technologies
Specs
Diode Applications Rectifier
IF 35000 to 50000 mA
View Details
Diodes - Zener - Single - 1N5235BRL - 905691-1N5235BRL - Win Source Electronics
Specs
Diode Type Zener; Zener Diode
View Details
Rectifier Diodes, Type SBD - Model: YA872C10R - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.8200 volts
View Details