DIODE, ULTRAFAST RECOVERY, 300mA, 75V, SOT-323-3; Diode Configuration:Dual Series; Repetitive Peak Reverse Voltage:75V; Average Forward Current:300mA; Forward Voltage Max:1.25V; Reverse Recovery Time:4ns; Forward Surge Current:2A RoHS Compliant: Yes
DIODE, ULTRAFAST RECOVERY, 300mA, 75V, SOT-323-3, FULL REEL; Diode Configuration:Dual Series; Repetitive Peak Reverse Voltage:75V; Average Forward Current:300mA; Forward Voltage Max:1.25V; Reverse Recovery Time:4ns; No. of Pins:3PinsRoHS Compliant: Yes
| Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Diodes | Diodes |
| Product Number | 65W8496 | 65W8497 |
| Product Name | Diode, Ultrafast Recovery, 300Ma, 75V, Sot-323-3; Diode Configuration Multicomp Pro | Diode, Ultrafast Recovery, 300Ma, 75V, Sot-323-3, Full Reel; Diode Configuration Multicomp Pro |
| RoHS Compliant | RoHS |