multicomp PRO Diode, Switching, Sot-23; Diode Configuration Multicomp Pro BAV99+

Description
DIODE, SWITCHING, SOT-23; Diode Configuration:Dual Series; Repetitive Peak Reverse Voltage:75V; Average Forward Current:200mA; Forward Voltage Max:1.25V; Reverse Recovery Time:6ns; Forward Surge Current:4.5A; Diode Case Style:SOT-23 RoHS Compliant: Yes
Datasheet
Description
DIODE, SWITCHING, SOT-23; Diode Configuration:Dual Series; Repetitive Peak Reverse Voltage:75V; Average Forward Current:200mA; Forward Voltage Max:1.25V; Reverse Recovery Time:6ns; Forward Surge Current:4.5A; Diode Case Style:SOT-23 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diode, Switching, Sot-23; Diode Configuration Multicomp Pro - 03AC7812 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Switching, Sot-23; Diode Configuration Multicomp Pro
03AC7812
Diode, Switching, Sot-23; Diode Configuration Multicomp Pro 03AC7812
DIODE, SWITCHING, SOT-23; Diode Configuration:Dual Series; Repetitive Peak Reverse Voltage:75V; Average Forward Current:200mA; Forward Voltage Max:1.25V; Reverse Recovery Time:6ns; Forward Surge Current:4.5A; Diode Case Style:SOT-23 RoHS Compliant: Yes

DIODE, SWITCHING, SOT-23; Diode Configuration:Dual Series; Repetitive Peak Reverse Voltage:75V; Average Forward Current:200mA; Forward Voltage Max:1.25V; Reverse Recovery Time:6ns; Forward Surge Current:4.5A; Diode Case Style:SOT-23 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 03AC7812
Product Name Diode, Switching, Sot-23; Diode Configuration Multicomp Pro
Diode Applications Switching
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Diode Applications Rectifier
VF 1.2 volts
VR 600 volts
View Details
Freewheeling diode - freewheeling-diode-double - BARTEC
Specs
Diode Type General Purpose
Tj -40 to 10 C (-40 to 50 F)
View Details
PIN Diode Switches - NPS2-20-530-R - kTB Solutions
Specs
Diode Type PIN
Diode Applications Switching
View Details