DIODE, ULTRAFAST RECOVERY, 75mA, 85V, SOT-523-3, FULL REEL; Diode Configuration:Dual Common Cathode; Repetitive Peak Reverse Voltage:85V; Average Forward Current:75mA; Forward Voltage Max:1.25V; Reverse Recovery Time:4ns RoHS Compliant: Yes
DIODE, ULTRAFAST RECOVERY, 75mA, 85V, SOT-523-3; Diode Configuration:Dual Common Cathode; Repetitive Peak Reverse Voltage:85V; Average Forward Current:75mA; Forward Voltage Max:1.25V; Reverse Recovery Time:4ns; No. of Pins:3Pins RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Diodes |
| Product Number | 65W8489 |
| Product Name | Diode, Ultrafast Recovery, 75Ma, 85V, Sot-523-3, Full Reel; Diode Configuration Multicomp Pro |
| RoHS Compliant | RoHS |