multicomp PRO Diode, Fast Recovery, 400Ma, 250V, Sod-323-2; Diode Configuration Multicomp Pro BAV21WS-7-F

Description
DIODE, FAST RECOVERY, 400mA, 250V, SOD-323-2; Diode Configuration:Single ; Repetitive Peak Reverse Voltage:250V; Average Forward Current:400mA; Forward Voltage Max:1.25V; Reverse Recovery Time:50ns; Forward Surge Current:2.5A RoHS Compliant: Yes
Datasheet
Description
DIODE, FAST RECOVERY, 400mA, 250V, SOD-323-2; Diode Configuration:Single ; Repetitive Peak Reverse Voltage:250V; Average Forward Current:400mA; Forward Voltage Max:1.25V; Reverse Recovery Time:50ns; Forward Surge Current:2.5A RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diode, Fast Recovery, 400Ma, 250V, Sod-323-2; Diode Configuration Multicomp Pro - 65W8482 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Fast Recovery, 400Ma, 250V, Sod-323-2; Diode Configuration Multicomp Pro
65W8482
Diode, Fast Recovery, 400Ma, 250V, Sod-323-2; Diode Configuration Multicomp Pro 65W8482
DIODE, FAST RECOVERY, 400mA, 250V, SOD-323-2; Diode Configuration:Single ; Repetitive Peak Reverse Voltage:250V; Average Forward Current:400mA; Forward Voltage Max:1.25V; Reverse Recovery Time:50ns; Forward Surge Current:2.5A RoHS Compliant: Yes

DIODE, FAST RECOVERY, 400mA, 250V, SOD-323-2; Diode Configuration:Single; Repetitive Peak Reverse Voltage:250V; Average Forward Current:400mA; Forward Voltage Max:1.25V; Reverse Recovery Time:50ns; Forward Surge Current:2.5A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 65W8482
Product Name Diode, Fast Recovery, 400Ma, 250V, Sod-323-2; Diode Configuration Multicomp Pro
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Assembly - SPJ100F - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Diode Type General Purpose
Diode Applications Rectifier; High Voltage
VF 12 volts
View Details
B48-2 and B48-2T Series B485C-2 Diode Module -  - Sensata Technologies
Specs
Diode Applications Rectifier
IF 35000 to 50000 mA
View Details
Diodes - Zener - Single - 1N5234BTR - 854322-1N5234BTR - Win Source Electronics
Specs
Diode Type Zener; Zener Diode 6.2 V 500 mW
View Details
Rectifier Diodes, Type LLD (CCM-PFC) - Model: YG982C6R - Fuji Electric Corp. of America
Specs
Diode Applications Rectifier
VF 3 volts
IR 0.0250 mA
View Details