multicomp PRO Diode, Fast Recovery, 400Ma, 200V, Sod-323-2; Diode Configuration Multicomp Pro BAV20WS-7-F

Description
DIODE, FAST RECOVERY, 400mA, 200V, SOD-323-2; Diode Configuration:Single ; Repetitive Peak Reverse Voltage:200V; Average Forward Current:400mA; Forward Voltage Max:1.25V; Reverse Recovery Time:50ns; Forward Surge Current:2.5A RoHS Compliant: Yes
Datasheet
Description
DIODE, FAST RECOVERY, 400mA, 200V, SOD-323-2; Diode Configuration:Single ; Repetitive Peak Reverse Voltage:200V; Average Forward Current:400mA; Forward Voltage Max:1.25V; Reverse Recovery Time:50ns; Forward Surge Current:2.5A RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diode, Fast Recovery, 400Ma, 200V, Sod-323-2; Diode Configuration Multicomp Pro - 65W8480 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Fast Recovery, 400Ma, 200V, Sod-323-2; Diode Configuration Multicomp Pro
65W8480
Diode, Fast Recovery, 400Ma, 200V, Sod-323-2; Diode Configuration Multicomp Pro 65W8480
DIODE, FAST RECOVERY, 400mA, 200V, SOD-323-2; Diode Configuration:Single ; Repetitive Peak Reverse Voltage:200V; Average Forward Current:400mA; Forward Voltage Max:1.25V; Reverse Recovery Time:50ns; Forward Surge Current:2.5A RoHS Compliant: Yes

DIODE, FAST RECOVERY, 400mA, 200V, SOD-323-2; Diode Configuration:Single; Repetitive Peak Reverse Voltage:200V; Average Forward Current:400mA; Forward Voltage Max:1.25V; Reverse Recovery Time:50ns; Forward Surge Current:2.5A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 65W8480
Product Name Diode, Fast Recovery, 400Ma, 200V, Sod-323-2; Diode Configuration Multicomp Pro
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

B48-2 and B48-2T Series B484E-2T Diode Module -  - Sensata Technologies
Specs
Diode Applications Rectifier
IF 35000 to 50000 mA
View Details
Freewheeling diode - freewheeling-diode-double - BARTEC
Specs
Diode Type General Purpose
Tj -40 to 10 C (-40 to 50 F)
View Details
PIN Diode Switches - NPS2-20-530-R - kTB Solutions
Specs
Diode Type PIN
Diode Applications Switching
View Details