multicomp PRO Diode, Ultrafast Recovery, 150Ma, 85V, Sot-523; Diode Configuration Multicomp Pro BAV199T-7-F

Description
DIODE, ULTRAFAST RECOVERY, 150mA, 85V, SOT-523; Diode Configuration:Dual Series; Repetitive Peak Reverse Voltage:85V; Average Forward Current:150mA; Forward Voltage Max:1.25V; Reverse Recovery Time:3µs; Forward Surge Current:4A RoHS Compliant: Yes
Datasheet
Description
DIODE, ULTRAFAST RECOVERY, 150mA, 85V, SOT-523; Diode Configuration:Dual Series; Repetitive Peak Reverse Voltage:85V; Average Forward Current:150mA; Forward Voltage Max:1.25V; Reverse Recovery Time:3µs; Forward Surge Current:4A RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diode, Ultrafast Recovery, 150Ma, 85V, Sot-523; Diode Configuration Multicomp Pro - 66W0886 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Ultrafast Recovery, 150Ma, 85V, Sot-523; Diode Configuration Multicomp Pro
66W0886
Diode, Ultrafast Recovery, 150Ma, 85V, Sot-523; Diode Configuration Multicomp Pro 66W0886
DIODE, ULTRAFAST RECOVERY, 150mA, 85V, SOT-523; Diode Configuration:Dual Series; Repetitive Peak Reverse Voltage:85V; Average Forward Current:150mA; Forward Voltage Max:1.25V; Reverse Recovery Time:3µs; Forward Surge Current:4A RoHS Compliant: Yes

DIODE, ULTRAFAST RECOVERY, 150mA, 85V, SOT-523; Diode Configuration:Dual Series; Repetitive Peak Reverse Voltage:85V; Average Forward Current:150mA; Forward Voltage Max:1.25V; Reverse Recovery Time:3µs; Forward Surge Current:4A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 66W0886
Product Name Diode, Ultrafast Recovery, 150Ma, 85V, Sot-523; Diode Configuration Multicomp Pro
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Regulator diode (Zener diode) - 1N4963US - Micross Components, Inc.
Specs
Diode Type Zener; Zener Diodes
IF 294 mA
IR 5 mA
View Details
High-Linearity Dual PIN Diode Limiter 0.6 to 6.0 GHz - SKY16603-632LF - Skyworks Solutions, Inc.
Specs
Diode Type PIN
Diode Applications Limiter
View Details
3 suppliers
Lamp test diode - lamp-test-diode-module - BARTEC
Specs
Diode Type General Purpose
Tj -32 to 16 C (-25 to 60 F)
View Details