multicomp PRO Diode, Ultrafast Recovery, 200Ma, 30V, Sod-323-2; Diode Configuration Multicomp Pro BAT54WS-7-F

Description
DIODE, ULTRAFAST RECOVERY, 200mA, 30V, SOD-323-2; Diode Configuration:Single ; Repetitive Peak Reverse Voltage:40V; Average Forward Current:200mA; Forward Voltage Max:1V; Forward Surge Current:600mA; Operating Temperature Max:150°C RoHS Compliant: Yes
Description
DIODE, ULTRAFAST RECOVERY, 200mA, 30V, SOD-323-2; Diode Configuration:Single ; Repetitive Peak Reverse Voltage:40V; Average Forward Current:200mA; Forward Voltage Max:1V; Forward Surge Current:600mA; Operating Temperature Max:150°C RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Diode, Ultrafast Recovery, 200Ma, 30V, Sod-323-2; Diode Configuration Multicomp Pro - 65W8470 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Ultrafast Recovery, 200Ma, 30V, Sod-323-2; Diode Configuration Multicomp Pro
65W8470
Diode, Ultrafast Recovery, 200Ma, 30V, Sod-323-2; Diode Configuration Multicomp Pro 65W8470
DIODE, ULTRAFAST RECOVERY, 200mA, 30V, SOD-323-2; Diode Configuration:Single ; Repetitive Peak Reverse Voltage:40V; Average Forward Current:200mA; Forward Voltage Max:1V; Forward Surge Current:600mA; Operating Temperature Max:150°C RoHS Compliant: Yes

DIODE, ULTRAFAST RECOVERY, 200mA, 30V, SOD-323-2; Diode Configuration:Single; Repetitive Peak Reverse Voltage:40V; Average Forward Current:200mA; Forward Voltage Max:1V; Forward Surge Current:600mA; Operating Temperature Max:150°C RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 65W8470
Product Name Diode, Ultrafast Recovery, 200Ma, 30V, Sod-323-2; Diode Configuration Multicomp Pro
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Diode Applications Rectifier
VF 1.2 volts
VR 400 volts
View Details
Freewheeling diode - freewheeling-diode-double - BARTEC
Specs
Diode Type General Purpose
Tj -40 to 10 C (-40 to 50 F)
View Details
PIN Diode Switches - NPS1-500-18000-R - kTB Solutions
Specs
Diode Type PIN
Diode Applications Switching
View Details