multicomp PRO Diode, Ultrafast Recovery, 200Ma, 30V, Sot-23-3, Full Reel; Diode Configuration Multicomp Pro BAT54S-7-F

Description
DIODE, ULTRAFAST RECOVERY, 200mA, 30V, SOT-23-3, FULL REEL; Diode Configuration:Dual Series; Repetitive Peak Reverse Voltage:40V; Average Forward Current:200mA; Forward Voltage Max:800mV; Forward Surge Current:600mA; Product Range:- RoHS Compliant: Yes
Datasheet
Description
DIODE, ULTRAFAST RECOVERY, 200mA, 30V, SOT-23-3, FULL REEL; Diode Configuration:Dual Series; Repetitive Peak Reverse Voltage:40V; Average Forward Current:200mA; Forward Voltage Max:800mV; Forward Surge Current:600mA; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diode, Ultrafast Recovery, 200Ma, 30V, Sot-23-3, Full Reel; Diode Configuration Multicomp Pro - 65W8469 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Ultrafast Recovery, 200Ma, 30V, Sot-23-3, Full Reel; Diode Configuration Multicomp Pro
65W8469
Diode, Ultrafast Recovery, 200Ma, 30V, Sot-23-3, Full Reel; Diode Configuration Multicomp Pro 65W8469
DIODE, ULTRAFAST RECOVERY, 200mA, 30V, SOT-23-3, FULL REEL; Diode Configuration:Dual Series; Repetitive Peak Reverse Voltage:40V; Average Forward Current:200mA; Forward Voltage Max:800mV; Forward Surge Current:600mA; Product Range:- RoHS Compliant: Yes

DIODE, ULTRAFAST RECOVERY, 200mA, 30V, SOT-23-3, FULL REEL; Diode Configuration:Dual Series; Repetitive Peak Reverse Voltage:40V; Average Forward Current:200mA; Forward Voltage Max:800mV; Forward Surge Current:600mA; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Diode, Ultrafast Recovery, 200Ma, 30V, Sot-23-3; Diode Configuration Multicomp Pro - 65W8468 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Ultrafast Recovery, 200Ma, 30V, Sot-23-3; Diode Configuration Multicomp Pro
65W8468
Diode, Ultrafast Recovery, 200Ma, 30V, Sot-23-3; Diode Configuration Multicomp Pro 65W8468
DIODE, ULTRAFAST RECOVERY, 200mA, 30V, SOT-23-3; Diode Configuration:Dual Series; Repetitive Peak Reverse Voltage:40V; Average Forward Current:200mA; Forward Voltage Max:800mV; Forward Surge Current:600mA; Diode Case Style:SOT-23 RoHS Compliant: Yes

DIODE, ULTRAFAST RECOVERY, 200mA, 30V, SOT-23-3; Diode Configuration:Dual Series; Repetitive Peak Reverse Voltage:40V; Average Forward Current:200mA; Forward Voltage Max:800mV; Forward Surge Current:600mA; Diode Case Style:SOT-23 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 65W8469
Product Name Diode, Ultrafast Recovery, 200Ma, 30V, Sot-23-3, Full Reel; Diode Configuration Multicomp Pro
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount High Voltage Diode - 1N6513LL - Voltage Multipliers, Inc.
Specs
Diode Type General Purpose
Diode Applications Power Diodes; High Voltage
VF 3.5 volts
View Details
B48-2 and B48-2T Series B483B-2T Diode Module -  - Sensata Technologies
Specs
Diode Applications Rectifier
IF 35000 to 50000 mA
View Details
Diodes - Zener - Single - 1N4739ATR - 854311-1N4739ATR - Win Source Electronics
Specs
Diode Type Zener; Zener Diode 9.1 V 1 W
View Details
Diode - 74195095 - Radwell International
Fuji Electric Corp. of America
Specs
Diode Type General Purpose
View Details