The Diode, Ultrafast Recovery, 100mA, 30V, DFN1006 is a Schottky Barrier Diode designed for applications requiring fast switching and low turn-on voltage. It features a maximum repetitive peak reverse voltage of 30V and a forward continuous current rating of 200mA, with a forward surge current capability of up to 600mA for short durations. The diode exhibits a low forward voltage drop, ranging from 0.24V to 0.5V depending on the forward current, and a reverse recovery time of 5ns, making it suitable for high-speed applications. The device is housed in an ultra-small surface mount package (DFN1006-2), which is advantageous for space-constrained designs. It also includes a PN junction guard ring for enhanced transient and ESD protection. The operating temperature range is from -65°C to +125°C, ensuring reliability in various environmental conditions. This diode is RoHS compliant, aligning with modern environmental standards.
DIODE, ULTRAFAST RECOVERY, 100mA, 30V, DFN1006; Diode Configuration:Single
| Newark, An Avnet Company | |
|---|---|
| Product Category | Diodes |
| Product Number | 66W0882 |
| Product Name | Diode, Ultrafast Recovery, 100Ma, 30V, Dfn1006; Diode Configuration Multicomp Pro |
| RoHS Compliant | RoHS |