multicomp PRO Diode, Ultrafast Recovery, 200Ma, 30V, Sot-23-3, Full Reel; Diode Configuration Multicomp Pro BAT54C-7-F

Description
DIODE, ULTRAFAST RECOVERY, 200mA, 30V, SOT-23-3, FULL REEL; Diode Configuration:Dual Common Cathode; Repetitive Peak Reverse Voltage:40V; Average Forward Current:200mA; Forward Voltage Max:800mV; Forward Surge Current:600mA RoHS Compliant: Yes
Description
DIODE, ULTRAFAST RECOVERY, 200mA, 30V, SOT-23-3, FULL REEL; Diode Configuration:Dual Common Cathode; Repetitive Peak Reverse Voltage:40V; Average Forward Current:200mA; Forward Voltage Max:800mV; Forward Surge Current:600mA RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Diode, Ultrafast Recovery, 200Ma, 30V, Sot-23-3, Full Reel; Diode Configuration Multicomp Pro - 65W8465 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Ultrafast Recovery, 200Ma, 30V, Sot-23-3, Full Reel; Diode Configuration Multicomp Pro
65W8465
Diode, Ultrafast Recovery, 200Ma, 30V, Sot-23-3, Full Reel; Diode Configuration Multicomp Pro 65W8465
DIODE, ULTRAFAST RECOVERY, 200mA, 30V, SOT-23-3, FULL REEL; Diode Configuration:Dual Common Cathode; Repetitive Peak Reverse Voltage:40V; Average Forward Current:200mA; Forward Voltage Max:800mV; Forward Surge Current:600mA RoHS Compliant: Yes

DIODE, ULTRAFAST RECOVERY, 200mA, 30V, SOT-23-3, FULL REEL; Diode Configuration:Dual Common Cathode; Repetitive Peak Reverse Voltage:40V; Average Forward Current:200mA; Forward Voltage Max:800mV; Forward Surge Current:600mA RoHS Compliant: Yes

Supplier's Site
Diode, Ultrafast Recovery, 200Ma, 30V, Sot-23-3; Diode Configuration Multicomp Pro - 65W8464 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Ultrafast Recovery, 200Ma, 30V, Sot-23-3; Diode Configuration Multicomp Pro
65W8464
Diode, Ultrafast Recovery, 200Ma, 30V, Sot-23-3; Diode Configuration Multicomp Pro 65W8464
DIODE, ULTRAFAST RECOVERY, 200mA, 30V, SOT-23-3; Diode Configuration:Dual Common Cathode; Repetitive Peak Reverse Voltage:40V; Average Forward Current:200mA; Forward Voltage Max:1V; Forward Surge Current:600mA; No. of Pins:3Pins RoHS Compliant: Yes

DIODE, ULTRAFAST RECOVERY, 200mA, 30V, SOT-23-3; Diode Configuration:Dual Common Cathode; Repetitive Peak Reverse Voltage:40V; Average Forward Current:200mA; Forward Voltage Max:1V; Forward Surge Current:600mA; No. of Pins:3Pins RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Diodes Diodes
Product Number 65W8465 65W8464
Product Name Diode, Ultrafast Recovery, 200Ma, 30V, Sot-23-3, Full Reel; Diode Configuration Multicomp Pro Diode, Ultrafast Recovery, 200Ma, 30V, Sot-23-3; Diode Configuration Multicomp Pro
RoHS Compliant RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

B48-2 and B48-2T Series B485H-2 Diode Module -  - Sensata Technologies
Specs
Diode Applications Rectifier
IF 35000 to 50000 mA
View Details
Freewheeling diode - freewheeling-diode-single - BARTEC
Specs
Diode Type General Purpose
Tj -40 to 10 C (-40 to 50 F)
View Details
PIN Diode Switches - NPS2-6000-18000-A - kTB Solutions
Specs
Diode Type PIN
Diode Applications Switching
View Details