multicomp PRO Diode, Ultrafast Recovery, 200Ma, 30V, Sod-323-2; Diode Configuration Multicomp Pro BAT43WS-7-F

Description
DIODE, ULTRAFAST RECOVERY, 200mA, 30V, SOD-323-2; Diode Configuration:Single ; Repetitive Peak Reverse Voltage:30V; Average Forward Current:200mA; Forward Voltage Max:450mV; Forward Surge Current:4A; Operating Temperature Max:125°C RoHS Compliant: Yes
Datasheet
Description
DIODE, ULTRAFAST RECOVERY, 200mA, 30V, SOD-323-2; Diode Configuration:Single ; Repetitive Peak Reverse Voltage:30V; Average Forward Current:200mA; Forward Voltage Max:450mV; Forward Surge Current:4A; Operating Temperature Max:125°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diode, Ultrafast Recovery, 200Ma, 30V, Sod-323-2; Diode Configuration Multicomp Pro - 65W8453 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Ultrafast Recovery, 200Ma, 30V, Sod-323-2; Diode Configuration Multicomp Pro
65W8453
Diode, Ultrafast Recovery, 200Ma, 30V, Sod-323-2; Diode Configuration Multicomp Pro 65W8453
DIODE, ULTRAFAST RECOVERY, 200mA, 30V, SOD-323-2; Diode Configuration:Single ; Repetitive Peak Reverse Voltage:30V; Average Forward Current:200mA; Forward Voltage Max:450mV; Forward Surge Current:4A; Operating Temperature Max:125°C RoHS Compliant: Yes

DIODE, ULTRAFAST RECOVERY, 200mA, 30V, SOD-323-2; Diode Configuration:Single; Repetitive Peak Reverse Voltage:30V; Average Forward Current:200mA; Forward Voltage Max:450mV; Forward Surge Current:4A; Operating Temperature Max:125°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 65W8453
Product Name Diode, Ultrafast Recovery, 200Ma, 30V, Sod-323-2; Diode Configuration Multicomp Pro
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

TVS Diodes - 1349471 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diode Type Transient Voltage Suppressor Diodes
RoHS Compliant RoHS
View Details
Diodes - Zener - Single - 1N5234BTR - 854322-1N5234BTR - Win Source Electronics
Specs
Diode Type Zener; Zener Diode 6.2 V 500 mW
View Details