multicomp PRO Diode, Schottky, 0.2A, 30V, Sod323-F; Diode Configuration Multicomp BAT42WS

Description
DIODE, SCHOTTKY, 0.2A, 30V, SOD323-F; Diode Configuration:Single ; Repetitive Reverse Voltage Vrrm Max:30V; Forward Current If(AV):200mA; Forward Voltage VF Max:400mV; Forward Surge Current Ifsm Max:4A; Operating Temperature RoHS Compliant: Yes
Datasheet
Description
DIODE, SCHOTTKY, 0.2A, 30V, SOD323-F; Diode Configuration:Single ; Repetitive Reverse Voltage Vrrm Max:30V; Forward Current If(AV):200mA; Forward Voltage VF Max:400mV; Forward Surge Current Ifsm Max:4A; Operating Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diode, Schottky, 0.2A, 30V, Sod323-F; Diode Configuration Multicomp - 36AJ8363 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Schottky, 0.2A, 30V, Sod323-F; Diode Configuration Multicomp
36AJ8363
Diode, Schottky, 0.2A, 30V, Sod323-F; Diode Configuration Multicomp 36AJ8363
DIODE, SCHOTTKY, 0.2A, 30V, SOD323-F; Diode Configuration:Single ; Repetitive Reverse Voltage Vrrm Max:30V; Forward Current If(AV):200mA; Forward Voltage VF Max:400mV; Forward Surge Current Ifsm Max:4A; Operating Temperature RoHS Compliant: Yes

DIODE, SCHOTTKY, 0.2A, 30V, SOD323-F; Diode Configuration:Single; Repetitive Reverse Voltage Vrrm Max:30V; Forward Current If(AV):200mA; Forward Voltage VF Max:400mV; Forward Surge Current Ifsm Max:4A; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Schottky Diodes
Product Number 36AJ8363
Product Name Diode, Schottky, 0.2A, 30V, Sod323-F; Diode Configuration Multicomp
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data