multicomp PRO Schottky Diode, 4A, 30V, Sod-123; Diode Configuration Multicomp Pro BAT42W+

Description
SCHOTTKY DIODE, 4A, 30V, SOD-123; Diode Configuration:Single ; Repetitive Peak Reverse Voltage:30V; Average Forward Current:200mA; Forward Voltage Max:1V; Forward Surge Current:4A; Operating Temperature Max:125°C; No. of Pins:2Pins RoHS Compliant: Yes
Datasheet
Description
SCHOTTKY DIODE, 4A, 30V, SOD-123; Diode Configuration:Single ; Repetitive Peak Reverse Voltage:30V; Average Forward Current:200mA; Forward Voltage Max:1V; Forward Surge Current:4A; Operating Temperature Max:125°C; No. of Pins:2Pins RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Schottky Diode, 4A, 30V, Sod-123; Diode Configuration Multicomp Pro - 03AC7806 - Newark, An Avnet Company
Chicago, IL, United States
Schottky Diode, 4A, 30V, Sod-123; Diode Configuration Multicomp Pro
03AC7806
Schottky Diode, 4A, 30V, Sod-123; Diode Configuration Multicomp Pro 03AC7806
SCHOTTKY DIODE, 4A, 30V, SOD-123; Diode Configuration:Single ; Repetitive Peak Reverse Voltage:30V; Average Forward Current:200mA; Forward Voltage Max:1V; Forward Surge Current:4A; Operating Temperature Max:125°C; No. of Pins:2Pins RoHS Compliant: Yes

SCHOTTKY DIODE, 4A, 30V, SOD-123; Diode Configuration:Single; Repetitive Peak Reverse Voltage:30V; Average Forward Current:200mA; Forward Voltage Max:1V; Forward Surge Current:4A; Operating Temperature Max:125°C; No. of Pins:2Pins RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Schottky Diodes
Product Number 03AC7806
Product Name Schottky Diode, 4A, 30V, Sod-123; Diode Configuration Multicomp Pro
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data