multicomp PRO Diode, Ultrafast Recovery, 70Ma, 70V, Sot-23-3; Diode Configuration Multicomp Pro BAS70-05-7-F

Description
DIODE, ULTRAFAST RECOVERY, 70mA, 70V, SOT-23-3; Diode Configuration:Dual Common Cathode; Repetitive Peak Reverse Voltage:70V; Average Forward Current:70mA; Forward Voltage Max:1V; Forward Surge Current:100mA; Diode Case Style:SOT-23 RoHS Compliant: Yes
Datasheet
Description
DIODE, ULTRAFAST RECOVERY, 70mA, 70V, SOT-23-3; Diode Configuration:Dual Common Cathode; Repetitive Peak Reverse Voltage:70V; Average Forward Current:70mA; Forward Voltage Max:1V; Forward Surge Current:100mA; Diode Case Style:SOT-23 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diode, Ultrafast Recovery, 70Ma, 70V, Sot-23-3; Diode Configuration Multicomp Pro - 65W8449 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Ultrafast Recovery, 70Ma, 70V, Sot-23-3; Diode Configuration Multicomp Pro
65W8449
Diode, Ultrafast Recovery, 70Ma, 70V, Sot-23-3; Diode Configuration Multicomp Pro 65W8449
DIODE, ULTRAFAST RECOVERY, 70mA, 70V, SOT-23-3; Diode Configuration:Dual Common Cathode; Repetitive Peak Reverse Voltage:70V; Average Forward Current:70mA; Forward Voltage Max:1V; Forward Surge Current:100mA; Diode Case Style:SOT-23 RoHS Compliant: Yes

DIODE, ULTRAFAST RECOVERY, 70mA, 70V, SOT-23-3; Diode Configuration:Dual Common Cathode; Repetitive Peak Reverse Voltage:70V; Average Forward Current:70mA; Forward Voltage Max:1V; Forward Surge Current:100mA; Diode Case Style:SOT-23 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 65W8449
Product Name Diode, Ultrafast Recovery, 70Ma, 70V, Sot-23-3; Diode Configuration Multicomp Pro
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Diodes, Rectifiers - Single - 1N4935GP - 854316-1N4935GP - Win Source Electronics
Specs
Diode Type Diode 200 V
View Details
Schottky Diodes & Rectifiers - 1464779P - RS Components, Ltd.
Specs
Diode Type Schottky
Diode Applications Rectifier; Low Leakage
RoHS Compliant RoHS
View Details
Rectifier Diode - 1N5616US - Micross Components, Inc.
Micross Components, Inc.
Specs
Diode Type Rectifier & Schottky Diodes
Diode Applications Rectifier
IF 2000 mA
View Details
PIN Diode Switches - NPS2-30-500-R - kTB Solutions
Specs
Diode Type PIN
Diode Applications Switching
View Details