DIODE, SCHOTTKY, 70V, 70MA, SOT-23; Diode Configuration:Dual Series; Repetitive Reverse Voltage Vrrm Max:70V; Forward Current If(AV):70mA; Forward Voltage VF Max:1V; Forward Surge Current Ifsm Max:100mA; Operating Temperature RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Schottky Diodes |
| Product Number | 03AC7805 |
| Product Name | Diode, Schottky, 70V, 70Ma, Sot-23; Diode Configuration Multicomp Pro |
| RoHS Compliant | RoHS |