DIODE, DUAL SCHOTTKY, 40V, SOT323; Diode Configuration:Dual Series; Repetitive Peak Reverse Voltage:40V; Average Forward Current:200mA; Forward Voltage Max:1V; Forward Surge Current:600mA; Operating Temperature Max:150°C RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Schottky Diodes |
| Product Number | 74R3315 |
| Product Name | Diode, Dual Schottky, 40V, Sot323; Diode Configuration Multicomp |
| RoHS Compliant | RoHS |