multicomp PRO Diode, Ultrafast Recovery, 40Ma, 40V, Sot-363; Diode Configuration Multicomp Pro BAS40DW-04-7-F

Description
DIODE, ULTRAFAST RECOVERY, 40mA, 40V, SOT-363; Diode Configuration:Dual Isolated; Repetitive Peak Reverse Voltage:40V; Average Forward Current:40mA; Forward Voltage Max:1V; Forward Surge Current:800mA; Operating Temperature Max:125°CRoHS Compliant: Yes
Datasheet
Description
DIODE, ULTRAFAST RECOVERY, 40mA, 40V, SOT-363; Diode Configuration:Dual Isolated; Repetitive Peak Reverse Voltage:40V; Average Forward Current:40mA; Forward Voltage Max:1V; Forward Surge Current:800mA; Operating Temperature Max:125°CRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diode, Ultrafast Recovery, 40Ma, 40V, Sot-363; Diode Configuration Multicomp Pro - 66W0876 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Ultrafast Recovery, 40Ma, 40V, Sot-363; Diode Configuration Multicomp Pro
66W0876
Diode, Ultrafast Recovery, 40Ma, 40V, Sot-363; Diode Configuration Multicomp Pro 66W0876
DIODE, ULTRAFAST RECOVERY, 40mA, 40V, SOT-363; Diode Configuration:Dual Isolated; Repetitive Peak Reverse Voltage:40V; Average Forward Current:40mA; Forward Voltage Max:1V; Forward Surge Current:800mA; Operating Temperature Max:125°CRoHS Compliant: Yes

DIODE, ULTRAFAST RECOVERY, 40mA, 40V, SOT-363; Diode Configuration:Dual Isolated; Repetitive Peak Reverse Voltage:40V; Average Forward Current:40mA; Forward Voltage Max:1V; Forward Surge Current:800mA; Operating Temperature Max:125°CRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 66W0876
Product Name Diode, Ultrafast Recovery, 40Ma, 40V, Sot-363; Diode Configuration Multicomp Pro
VF 1 volts
Unlock Full Specs
to access all available technical data

Similar Products

SPAD modules - C11202-100 - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Diode Type Avalanche Diodes
View Details
Axial-Lead Glass-Bodied High Voltage Diode - M100UFG - Voltage Multipliers, Inc.
Specs
Diode Type General Purpose
Diode Applications Power Diodes; High Voltage
VF 14 volts
View Details
Freewheeling diode - freewheeling-diode-single - BARTEC
Specs
Diode Type General Purpose
Tj -40 to 10 C (-40 to 50 F)
View Details
Automotive 100V 140mA SOT-23 Diode and Rectifier - 280-BAR14-1 E6327 - ERSAELECTRONICS PTE. LTD.
Specs
Diode Applications Rectifier
View Details
2 suppliers