multicomp PRO Diode, Ultrafast Recovery, 300Ma, 75V, Sot-363-6; Diode Configuration Multicomp Pro BAS16TW-7-F

Description
DIODE, ULTRAFAST RECOVERY, 300mA, 75V, SOT-363-6; Diode Configuration:Triple Isolated; Repetitive Peak Reverse Voltage:75V; Average Forward Current:300mA; Forward Voltage Max:1.25V; Reverse Recovery Time:4ns; Forward Surge Current:2ARoHS Compliant: Yes
Datasheet
Description
DIODE, ULTRAFAST RECOVERY, 300mA, 75V, SOT-363-6; Diode Configuration:Triple Isolated; Repetitive Peak Reverse Voltage:75V; Average Forward Current:300mA; Forward Voltage Max:1.25V; Reverse Recovery Time:4ns; Forward Surge Current:2ARoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diode, Ultrafast Recovery, 300Ma, 75V, Sot-363-6; Diode Configuration Multicomp Pro - 65W8445 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Ultrafast Recovery, 300Ma, 75V, Sot-363-6; Diode Configuration Multicomp Pro
65W8445
Diode, Ultrafast Recovery, 300Ma, 75V, Sot-363-6; Diode Configuration Multicomp Pro 65W8445
DIODE, ULTRAFAST RECOVERY, 300mA, 75V, SOT-363-6; Diode Configuration:Triple Isolated; Repetitive Peak Reverse Voltage:75V; Average Forward Current:300mA; Forward Voltage Max:1.25V; Reverse Recovery Time:4ns; Forward Surge Current:2ARoHS Compliant: Yes

DIODE, ULTRAFAST RECOVERY, 300mA, 75V, SOT-363-6; Diode Configuration:Triple Isolated; Repetitive Peak Reverse Voltage:75V; Average Forward Current:300mA; Forward Voltage Max:1.25V; Reverse Recovery Time:4ns; Forward Surge Current:2ARoHS Compliant: Yes

Supplier's Site Datasheet
Diode, Ultrafast Recovery, 300Ma, 75V, Sot-363-6, Full Reel; Diode Configuration Multicomp Pro - 65W8446 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Ultrafast Recovery, 300Ma, 75V, Sot-363-6, Full Reel; Diode Configuration Multicomp Pro
65W8446
Diode, Ultrafast Recovery, 300Ma, 75V, Sot-363-6, Full Reel; Diode Configuration Multicomp Pro 65W8446
DIODE, ULTRAFAST RECOVERY, 300mA, 75V, SOT-363-6, FULL REEL; Diode Configuration:Triple Isolated; Repetitive Peak Reverse Voltage:75V; Average Forward Current:300mA; Forward Voltage Max:1.25V; Reverse Recovery Time:4ns RoHS Compliant: Yes

DIODE, ULTRAFAST RECOVERY, 300mA, 75V, SOT-363-6, FULL REEL; Diode Configuration:Triple Isolated; Repetitive Peak Reverse Voltage:75V; Average Forward Current:300mA; Forward Voltage Max:1.25V; Reverse Recovery Time:4ns RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Diodes Diodes
Product Number 65W8445 65W8446
Product Name Diode, Ultrafast Recovery, 300Ma, 75V, Sot-363-6; Diode Configuration Multicomp Pro Diode, Ultrafast Recovery, 300Ma, 75V, Sot-363-6, Full Reel; Diode Configuration Multicomp Pro
VF 1.25 volts 1.25 volts
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Assembly - FP50UF - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Diode Type General Purpose
Diode Applications Rectifier; High Voltage
VF 13 volts
View Details
Bridge Rectifiers - CC1968-ND - DigiKey
Sensata Technologies
Specs
Diode Type Bridge Rectifiers
Diode Applications Rectifier
Tj -40 to 125 C (-40 to 257 F)
View Details
3 suppliers
Diodes - Zener - Single - 1N4739ATR - 854311-1N4739ATR - Win Source Electronics
Specs
Diode Type Zener; Zener Diode 9.1 V 1 W
View Details
Rectifier Diodes, Type SBD - Model: YG861S12R - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.8800 volts
View Details