multicomp PRO Diode, Rectifier, 3A, 60V, Do-214Ac, Full Reel; Repetitive Peak Reverse Voltage Multicomp Pro B360A-13-F

Description
DIODE, RECTIFIER, 3A, 60V, DO-214AC, FULL REEL; Repetitive Peak Reverse Voltage:60V; Average Forward Current:3A; Diode Configuration:Single ; Diode Case Style:DO-214AC (SMA); No. of Pins:2Pins; Forward Voltage Max:700mV RoHS Compliant: Yes
Datasheet
Description
DIODE, RECTIFIER, 3A, 60V, DO-214AC, FULL REEL; Repetitive Peak Reverse Voltage:60V; Average Forward Current:3A; Diode Configuration:Single ; Diode Case Style:DO-214AC (SMA); No. of Pins:2Pins; Forward Voltage Max:700mV RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diode, Rectifier, 3A, 60V, Do-214Ac, Full Reel; Repetitive Peak Reverse Voltage Multicomp Pro - 66W0903 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Rectifier, 3A, 60V, Do-214Ac, Full Reel; Repetitive Peak Reverse Voltage Multicomp Pro
66W0903
Diode, Rectifier, 3A, 60V, Do-214Ac, Full Reel; Repetitive Peak Reverse Voltage Multicomp Pro 66W0903
DIODE, RECTIFIER, 3A, 60V, DO-214AC, FULL REEL; Repetitive Peak Reverse Voltage:60V; Average Forward Current:3A; Diode Configuration:Single ; Diode Case Style:DO-214AC (SMA); No. of Pins:2Pins; Forward Voltage Max:700mV RoHS Compliant: Yes

DIODE, RECTIFIER, 3A, 60V, DO-214AC, FULL REEL; Repetitive Peak Reverse Voltage:60V; Average Forward Current:3A; Diode Configuration:Single; Diode Case Style:DO-214AC (SMA); No. of Pins:2Pins; Forward Voltage Max:700mV RoHS Compliant: Yes

Supplier's Site Datasheet
Diode, Rectifier, 3A, 60V, Do-214Ac; Repetitive Peak Reverse Voltage Multicomp Pro - 66W0902 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Rectifier, 3A, 60V, Do-214Ac; Repetitive Peak Reverse Voltage Multicomp Pro
66W0902
Diode, Rectifier, 3A, 60V, Do-214Ac; Repetitive Peak Reverse Voltage Multicomp Pro 66W0902
DIODE, RECTIFIER, 3A, 60V, DO-214AC; Repetitive Peak Reverse Voltage:60V; Average Forward Current:3A; Diode Configuration:Single ; Diode Case Style:DO-214AC (SMA); No. of Pins:2Pins; Forward Voltage Max:700mV; Product Range:- RoHS Compliant: Yes

DIODE, RECTIFIER, 3A, 60V, DO-214AC; Repetitive Peak Reverse Voltage:60V; Average Forward Current:3A; Diode Configuration:Single; Diode Case Style:DO-214AC (SMA); No. of Pins:2Pins; Forward Voltage Max:700mV; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Rectifiers
Product Number 66W0903
Product Name Diode, Rectifier, 3A, 60V, Do-214Ac, Full Reel; Repetitive Peak Reverse Voltage Multicomp Pro
Package SMA; DO-214AC (SMA)
Unlock Full Specs
to access all available technical data

Similar Products

Schottky Diodes & Rectifiers - 2466954 - RS Components, Ltd.
Specs
Rectifier Configuration / Technology Fast Recovery Rectifier
Package DO-214AB (SMC)
RoHS Compliant RoHS
View Details
Diode Arrays - BAS16SE6327BTSA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Tj 150 C (302 F)
Package SOT363; 6-VSSOP, SC-88, SOT-363
View Details
2 suppliers
Rectifier Diodes, Type SBD - Model: YG801C06R - Fuji Electric Corp. of America
Specs
Package TO-220F
IO 5 amps
VRRM 60 volts
View Details