multicomp PRO Diode, Schottky, 3A, 40V, Do-214Aa-2; Repetitive Peak Reverse Voltage Multicomp Pro B340B-13-F

Description
DIODE, SCHOTTKY, 3A, 40V, DO-214AA-2; Repetitive Peak Reverse Voltage:40V; Average Forward Current:3A; Diode Configuration:Single ; Diode Case Style:DO-214AA (SMB); No. of Pins:2Pins; Forward Voltage Max:500mV; Product Range:- RoHS Compliant: Yes
Datasheet
Description
DIODE, SCHOTTKY, 3A, 40V, DO-214AA-2; Repetitive Peak Reverse Voltage:40V; Average Forward Current:3A; Diode Configuration:Single ; Diode Case Style:DO-214AA (SMB); No. of Pins:2Pins; Forward Voltage Max:500mV; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diode, Schottky, 3A, 40V, Do-214Aa-2; Repetitive Peak Reverse Voltage Multicomp Pro - 65W8562 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Schottky, 3A, 40V, Do-214Aa-2; Repetitive Peak Reverse Voltage Multicomp Pro
65W8562
Diode, Schottky, 3A, 40V, Do-214Aa-2; Repetitive Peak Reverse Voltage Multicomp Pro 65W8562
DIODE, SCHOTTKY, 3A, 40V, DO-214AA-2; Repetitive Peak Reverse Voltage:40V; Average Forward Current:3A; Diode Configuration:Single ; Diode Case Style:DO-214AA (SMB); No. of Pins:2Pins; Forward Voltage Max:500mV; Product Range:- RoHS Compliant: Yes

DIODE, SCHOTTKY, 3A, 40V, DO-214AA-2; Repetitive Peak Reverse Voltage:40V; Average Forward Current:3A; Diode Configuration:Single; Diode Case Style:DO-214AA (SMB); No. of Pins:2Pins; Forward Voltage Max:500mV; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Schottky Diodes
Product Number 65W8562
Product Name Diode, Schottky, 3A, 40V, Do-214Aa-2; Repetitive Peak Reverse Voltage Multicomp Pro
Package SMB; DO-214AA (SMB)
Unlock Full Specs
to access all available technical data

Similar Products

RF Diodes - SMS3922-004LF - 1098632-SMS3922-004LF - Win Source Electronics
Specs
Life Cycle Stage Obsolete(EOL)
Package SOT23; SOT-23-3
Tj 150 C (302 F)
View Details
4 suppliers
Rectifier Diodes, Type SiC-SBD - Model: FDCC25S65 - Fuji Electric Corp. of America
Specs
Applications Rectifier
Package T-Pack(S)
VF 1.6 volts
View Details