multicomp PRO Diode, Schottky, 3A, 40V, Do-214Ab-2; Repetitive Peak Reverse Voltage Multicomp Pro B340-13-F

Description
DIODE, SCHOTTKY, 3A, 40V, DO-214AB-2; Repetitive Peak Reverse Voltage:40V; Average Forward Current:3A; Diode Configuration:Single ; Diode Case Style:DO-214AB (SMC); No. of Pins:2Pins; Forward Voltage Max:500mV; Product Range:- RoHS Compliant: Yes
Datasheet
Description
DIODE, SCHOTTKY, 3A, 40V, DO-214AB-2; Repetitive Peak Reverse Voltage:40V; Average Forward Current:3A; Diode Configuration:Single ; Diode Case Style:DO-214AB (SMC); No. of Pins:2Pins; Forward Voltage Max:500mV; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diode, Schottky, 3A, 40V, Do-214Ab-2; Repetitive Peak Reverse Voltage Multicomp Pro - 65W8560 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Schottky, 3A, 40V, Do-214Ab-2; Repetitive Peak Reverse Voltage Multicomp Pro
65W8560
Diode, Schottky, 3A, 40V, Do-214Ab-2; Repetitive Peak Reverse Voltage Multicomp Pro 65W8560
DIODE, SCHOTTKY, 3A, 40V, DO-214AB-2; Repetitive Peak Reverse Voltage:40V; Average Forward Current:3A; Diode Configuration:Single ; Diode Case Style:DO-214AB (SMC); No. of Pins:2Pins; Forward Voltage Max:500mV; Product Range:- RoHS Compliant: Yes

DIODE, SCHOTTKY, 3A, 40V, DO-214AB-2; Repetitive Peak Reverse Voltage:40V; Average Forward Current:3A; Diode Configuration:Single; Diode Case Style:DO-214AB (SMC); No. of Pins:2Pins; Forward Voltage Max:500mV; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Schottky Diodes
Product Number 65W8560
Product Name Diode, Schottky, 3A, 40V, Do-214Ab-2; Repetitive Peak Reverse Voltage Multicomp Pro
Package DO-214AB (SMC)
Unlock Full Specs
to access all available technical data

Similar Products

General-purpose dual Schottky diode - BAS40-07/DG,215 - Nexperia B.V.
Specs
Applications Switching
Package SOT143; SOT143B
View Details
Rectifier Diodes, Type SBD - Model: YG878C20R - Fuji Electric Corp. of America
Specs
Applications Rectifier
Package TO-220F
VF 0.9300 volts
View Details