multicomp PRO Diode, Schottky, 2A, 60V, Do-214Ac-2; Repetitive Peak Reverse Voltage Multicomp Pro B260A-13-F

Description
DIODE, SCHOTTKY, 2A, 60V, DO-214AC-2; Repetitive Peak Reverse Voltage:60V; Average Forward Current:2A; Diode Configuration:Single ; Diode Case Style:DO-214AC (SMA); No. of Pins:2Pins; Forward Voltage Max:700mV; Product Range:- RoHS Compliant: Yes
Datasheet
Description
DIODE, SCHOTTKY, 2A, 60V, DO-214AC-2; Repetitive Peak Reverse Voltage:60V; Average Forward Current:2A; Diode Configuration:Single ; Diode Case Style:DO-214AC (SMA); No. of Pins:2Pins; Forward Voltage Max:700mV; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diode, Schottky, 2A, 60V, Do-214Ac-2; Repetitive Peak Reverse Voltage Multicomp Pro - 65W8556 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Schottky, 2A, 60V, Do-214Ac-2; Repetitive Peak Reverse Voltage Multicomp Pro
65W8556
Diode, Schottky, 2A, 60V, Do-214Ac-2; Repetitive Peak Reverse Voltage Multicomp Pro 65W8556
DIODE, SCHOTTKY, 2A, 60V, DO-214AC-2; Repetitive Peak Reverse Voltage:60V; Average Forward Current:2A; Diode Configuration:Single ; Diode Case Style:DO-214AC (SMA); No. of Pins:2Pins; Forward Voltage Max:700mV; Product Range:- RoHS Compliant: Yes

DIODE, SCHOTTKY, 2A, 60V, DO-214AC-2; Repetitive Peak Reverse Voltage:60V; Average Forward Current:2A; Diode Configuration:Single; Diode Case Style:DO-214AC (SMA); No. of Pins:2Pins; Forward Voltage Max:700mV; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Schottky Diodes
Product Number 65W8556
Product Name Diode, Schottky, 2A, 60V, Do-214Ac-2; Repetitive Peak Reverse Voltage Multicomp Pro
Package SMA; DO-214AC (SMA)
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diodes, Type SiC-SBD - Model: FDCA10S65 - Fuji Electric Corp. of America
Specs
Applications Rectifier
Package TO-220F-2
VF 1.8 volts
View Details
RF Diodes - SMS3926-023LF - 029461-SMS3926-023LF - Win Source Electronics
Specs
Life Cycle Stage Obsolete(EOL)
Package SOT143; SOT-143
Tj 150 C (302 F)
View Details
4 suppliers