The Schottky Barrier Rectifier, part number 65W8555, is designed for surface-mounted applications and features a low-profile package. It has a maximum repetitive peak reverse voltage of 40V and can handle an average forward current of 2A. The diode is constructed with a molded plastic case (JEDEC SMA) and is solderable per MIL-STD-750, Method 2026. This component exhibits low power loss and high efficiency, making it suitable for low voltage high frequency inverters, free wheeling, and polarity protection applications. It also includes a built-in strain relief and a guard ring for over-voltage protection. The device can withstand a peak forward surge current of 50A for an 8.3ms duration and operates within a temperature range of -55°C to +125°C. The diode is shipped in a full reel with a quantity of 5,000 units, ensuring ample supply for larger projects.
DIODE, SCHOTTKY, 2A, 40V, DO-214AC-2; Repetitive Peak Reverse Voltage:40V; Average Forward Current:2A; Diode Configuration:Single
DIODE, SCHOTTKY, 2A, 40V, DO-214AC-2, FULL REEL; Repetitive Peak Reverse Voltage:40V; Average Forward Current:2A; Diode Configuration:Single
| Newark, An Avnet Company | |
|---|---|
| Product Category | Schottky Diodes |
| Product Number | 65W8554 |
| Product Name | Diode, Schottky, 2A, 40V, Do-214Ac-2; Repetitive Peak Reverse Voltage Multicomp Pro |
| Package | SMA; DO-214AC (SMA) |