multicomp PRO Rectifier, Schottky, 2A, 100V, Do-214Aa; Repetitive Peak Reverse Voltage Multicomp Pro B2100-13-F

Description
RECTIFIER, SCHOTTKY, 2A, 100V, DO-214AA; Repetitive Peak Reverse Voltage:100V; Average Forward Current:2A; Diode Configuration:Single ; Diode Case Style:DO-214AA (SMB); No. of Pins:2Pins; Forward Voltage Max:850mV; Product Range:- RoHS Compliant: Yes
Datasheet
Description
RECTIFIER, SCHOTTKY, 2A, 100V, DO-214AA; Repetitive Peak Reverse Voltage:100V; Average Forward Current:2A; Diode Configuration:Single ; Diode Case Style:DO-214AA (SMB); No. of Pins:2Pins; Forward Voltage Max:850mV; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectifier, Schottky, 2A, 100V, Do-214Aa; Repetitive Peak Reverse Voltage Multicomp Pro - 66W5413 - Newark, An Avnet Company
Chicago, IL, United States
Rectifier, Schottky, 2A, 100V, Do-214Aa; Repetitive Peak Reverse Voltage Multicomp Pro
66W5413
Rectifier, Schottky, 2A, 100V, Do-214Aa; Repetitive Peak Reverse Voltage Multicomp Pro 66W5413
RECTIFIER, SCHOTTKY, 2A, 100V, DO-214AA; Repetitive Peak Reverse Voltage:100V; Average Forward Current:2A; Diode Configuration:Single ; Diode Case Style:DO-214AA (SMB); No. of Pins:2Pins; Forward Voltage Max:850mV; Product Range:- RoHS Compliant: Yes

RECTIFIER, SCHOTTKY, 2A, 100V, DO-214AA; Repetitive Peak Reverse Voltage:100V; Average Forward Current:2A; Diode Configuration:Single; Diode Case Style:DO-214AA (SMB); No. of Pins:2Pins; Forward Voltage Max:850mV; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Rectifiers
Product Number 66W5413
Product Name Rectifier, Schottky, 2A, 100V, Do-214Aa; Repetitive Peak Reverse Voltage Multicomp Pro
Package SMB; DO-214AA (SMB)
Unlock Full Specs
to access all available technical data

Similar Products

Diodes, Rectifiers - Single - 8EWF06SPBF - 1134133-8EWF06SPBF - Win Source Electronics
Specs
Configuration Single
View Details
2 suppliers
Rectifier Diodes - F40A - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 2.5 amps
IF 250 mA
trr 300 ns
View Details
B48-2 and B48-2T Series B484B-2 Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details
Schottky barrier diode - BAT54A,215 - Nexperia B.V.
Specs
Applications Switching
Package SOT23; SOT23
RoHS Compliant RoHS
View Details
9 suppliers