multicomp PRO Diode, Schottky, 1A, 40V, Do-214Ac-2, Full Reel; Repetitive Peak Reverse Voltage Multicomp Pro B140-13-F

Description
DIODE, SCHOTTKY, 1A, 40V, DO-214AC-2, FULL REEL; Repetitive Peak Reverse Voltage:40V; Average Forward Current:1A; Diode Configuration:Single ; Diode Case Style:DO-214AC (SMA); No. of Pins:2Pins; Forward Voltage Max:500mV RoHS Compliant: Yes
Datasheet
Description
DIODE, SCHOTTKY, 1A, 40V, DO-214AC-2, FULL REEL; Repetitive Peak Reverse Voltage:40V; Average Forward Current:1A; Diode Configuration:Single ; Diode Case Style:DO-214AC (SMA); No. of Pins:2Pins; Forward Voltage Max:500mV RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diode, Schottky, 1A, 40V, Do-214Ac-2, Full Reel; Repetitive Peak Reverse Voltage Multicomp Pro - 65W8551 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Schottky, 1A, 40V, Do-214Ac-2, Full Reel; Repetitive Peak Reverse Voltage Multicomp Pro
65W8551
Diode, Schottky, 1A, 40V, Do-214Ac-2, Full Reel; Repetitive Peak Reverse Voltage Multicomp Pro 65W8551
DIODE, SCHOTTKY, 1A, 40V, DO-214AC-2, FULL REEL; Repetitive Peak Reverse Voltage:40V; Average Forward Current:1A; Diode Configuration:Single ; Diode Case Style:DO-214AC (SMA); No. of Pins:2Pins; Forward Voltage Max:500mV RoHS Compliant: Yes

DIODE, SCHOTTKY, 1A, 40V, DO-214AC-2, FULL REEL; Repetitive Peak Reverse Voltage:40V; Average Forward Current:1A; Diode Configuration:Single; Diode Case Style:DO-214AC (SMA); No. of Pins:2Pins; Forward Voltage Max:500mV RoHS Compliant: Yes

Supplier's Site Datasheet
Diode, Schottky, 1A, 40V, Do-214Ac-2; Repetitive Peak Reverse Voltage Multicomp Pro - 65W8550 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Schottky, 1A, 40V, Do-214Ac-2; Repetitive Peak Reverse Voltage Multicomp Pro
65W8550
Diode, Schottky, 1A, 40V, Do-214Ac-2; Repetitive Peak Reverse Voltage Multicomp Pro 65W8550
DIODE, SCHOTTKY, 1A, 40V, DO-214AC-2; Repetitive Peak Reverse Voltage:40V; Average Forward Current:1A; Diode Configuration:Single ; Diode Case Style:DO-214AC (SMA); No. of Pins:2Pins; Forward Voltage Max:500mV; Product Range:- RoHS Compliant: Yes

DIODE, SCHOTTKY, 1A, 40V, DO-214AC-2; Repetitive Peak Reverse Voltage:40V; Average Forward Current:1A; Diode Configuration:Single; Diode Case Style:DO-214AC (SMA); No. of Pins:2Pins; Forward Voltage Max:500mV; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Schottky Diodes
Product Number 65W8551
Product Name Diode, Schottky, 1A, 40V, Do-214Ac-2, Full Reel; Repetitive Peak Reverse Voltage Multicomp Pro
Package SMA; DO-214AC (SMA)
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diodes, Type SBD - Model: YA875C10R - Fuji Electric Corp. of America
Specs
Applications Rectifier
Package TO-220
VF 0.8600 volts
View Details
Schottky Diodes & Rectifiers - 1464799P - RS Components, Ltd.
Specs
Applications Rectifier
Package SOD-123; SOD-123
RoHS Compliant RoHS
View Details
General-purpose dual Schottky diode - BAS70-07S,115 - Nexperia B.V.
Specs
Applications Switching
Package SOT363; SOT363-3 SOT363-3
RoHS Compliant RoHS
View Details
7 suppliers