multicomp PRO Diode, Schottky, 1A, 20V, Do-214Ac-2; Repetitive Peak Reverse Voltage Multicomp Pro B120-13-F

Description
DIODE, SCHOTTKY, 1A, 20V, DO-214AC-2; Repetitive Peak Reverse Voltage:20V; Average Forward Current:1A; Diode Configuration:Single ; Diode Case Style:DO-214AC (SMA); No. of Pins:2Pins; Forward Voltage Max:500mV; Product Range:- RoHS Compliant: Yes
Datasheet
Description
DIODE, SCHOTTKY, 1A, 20V, DO-214AC-2; Repetitive Peak Reverse Voltage:20V; Average Forward Current:1A; Diode Configuration:Single ; Diode Case Style:DO-214AC (SMA); No. of Pins:2Pins; Forward Voltage Max:500mV; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diode, Schottky, 1A, 20V, Do-214Ac-2; Repetitive Peak Reverse Voltage Multicomp Pro - 65W8546 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Schottky, 1A, 20V, Do-214Ac-2; Repetitive Peak Reverse Voltage Multicomp Pro
65W8546
Diode, Schottky, 1A, 20V, Do-214Ac-2; Repetitive Peak Reverse Voltage Multicomp Pro 65W8546
DIODE, SCHOTTKY, 1A, 20V, DO-214AC-2; Repetitive Peak Reverse Voltage:20V; Average Forward Current:1A; Diode Configuration:Single ; Diode Case Style:DO-214AC (SMA); No. of Pins:2Pins; Forward Voltage Max:500mV; Product Range:- RoHS Compliant: Yes

DIODE, SCHOTTKY, 1A, 20V, DO-214AC-2; Repetitive Peak Reverse Voltage:20V; Average Forward Current:1A; Diode Configuration:Single; Diode Case Style:DO-214AC (SMA); No. of Pins:2Pins; Forward Voltage Max:500mV; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Schottky Diodes
Product Number 65W8546
Product Name Diode, Schottky, 1A, 20V, Do-214Ac-2; Repetitive Peak Reverse Voltage Multicomp Pro
Package SMA; DO-214AC (SMA)
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diodes, Type SBD - Model: YA868C06R - Fuji Electric Corp. of America
Specs
Applications Rectifier
Package TO-220
VF 0.7400 volts
View Details
Schottky Diodes & Rectifiers - 1220026 - RS Components, Ltd.
Specs
Applications Rectifier
Package SOD-323; Sod-323
RoHS Compliant RoHS
View Details