multicomp PRO Rectifier, Schottky, 1A, 100V, Do-214Ac; Repetitive Peak Reverse Voltage Multicomp Pro B1100-13-F

Description
RECTIFIER, SCHOTTKY, 1A, 100V, DO-214AC; Repetitive Peak Reverse Voltage:100V; Average Forward Current:1A; Diode Configuration:Single ; Diode Case Style:DO-214AC; No. of Pins:2Pins; Forward Voltage Max:850mV; Forward Surge Current:50ARoHS Compliant: Yes
Datasheet
Description
RECTIFIER, SCHOTTKY, 1A, 100V, DO-214AC; Repetitive Peak Reverse Voltage:100V; Average Forward Current:1A; Diode Configuration:Single ; Diode Case Style:DO-214AC; No. of Pins:2Pins; Forward Voltage Max:850mV; Forward Surge Current:50ARoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectifier, Schottky, 1A, 100V, Do-214Ac; Repetitive Peak Reverse Voltage Multicomp Pro - 66W5411 - Newark, An Avnet Company
Chicago, IL, United States
Rectifier, Schottky, 1A, 100V, Do-214Ac; Repetitive Peak Reverse Voltage Multicomp Pro
66W5411
Rectifier, Schottky, 1A, 100V, Do-214Ac; Repetitive Peak Reverse Voltage Multicomp Pro 66W5411
RECTIFIER, SCHOTTKY, 1A, 100V, DO-214AC; Repetitive Peak Reverse Voltage:100V; Average Forward Current:1A; Diode Configuration:Single ; Diode Case Style:DO-214AC; No. of Pins:2Pins; Forward Voltage Max:850mV; Forward Surge Current:50ARoHS Compliant: Yes

RECTIFIER, SCHOTTKY, 1A, 100V, DO-214AC; Repetitive Peak Reverse Voltage:100V; Average Forward Current:1A; Diode Configuration:Single; Diode Case Style:DO-214AC; No. of Pins:2Pins; Forward Voltage Max:850mV; Forward Surge Current:50ARoHS Compliant: Yes

Supplier's Site Datasheet
Rectifier, Schottky, 1A, 100V, Do-214Ac, Full Reel; Repetitive Peak Reverse Voltage Multicomp Pro - 66W5412 - Newark, An Avnet Company
Chicago, IL, United States
Rectifier, Schottky, 1A, 100V, Do-214Ac, Full Reel; Repetitive Peak Reverse Voltage Multicomp Pro
66W5412
Rectifier, Schottky, 1A, 100V, Do-214Ac, Full Reel; Repetitive Peak Reverse Voltage Multicomp Pro 66W5412
RECTIFIER, SCHOTTKY, 1A, 100V, DO-214AC, FULL REEL; Repetitive Peak Reverse Voltage:100V; Average Forward Current:1A; Diode Configuration:Single ; Diode Case Style:DO-214AC; No. of Pins:2Pins; Forward Voltage Max:850mV RoHS Compliant: Yes

RECTIFIER, SCHOTTKY, 1A, 100V, DO-214AC, FULL REEL; Repetitive Peak Reverse Voltage:100V; Average Forward Current:1A; Diode Configuration:Single; Diode Case Style:DO-214AC; No. of Pins:2Pins; Forward Voltage Max:850mV RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Rectifiers Rectifiers
Product Number 66W5411 66W5412
Product Name Rectifier, Schottky, 1A, 100V, Do-214Ac; Repetitive Peak Reverse Voltage Multicomp Pro Rectifier, Schottky, 1A, 100V, Do-214Ac, Full Reel; Repetitive Peak Reverse Voltage Multicomp Pro
Package DO-214AC DO-214AC
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diodes, Type SBD - Model: YG872C20R - Fuji Electric Corp. of America
Specs
Package TO-220F
IO 10 amps
VRRM 200 volts
View Details
Schottky Rectifier, 120Ma, 40V, Sod523; Diode Configuration Nexperia - 39K0675 - Newark, An Avnet Company
Specs
Rectifier Configuration / Technology Schottky
RoHS Compliant RoHS
VRRM 40 volts
View Details
B48-2 and B48-2T Series B483G-2T Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details
Schottky Diodes & Rectifiers - 1333366 - RS Components, Ltd.
Specs
Rectifier Configuration / Technology Schottky
Package Powerdi 5
RoHS Compliant RoHS
View Details