multicomp PRO Diode, Schottky, 20V, Sod-123-2; Repetitive Peak Reverse Voltage Multicomp Pro B0520LW-7-F

Description
DIODE, SCHOTTKY, 20V, SOD-123-2; Repetitive Peak Reverse Voltage:20V; Average Forward Current:500mA; Diode Configuration:Single ; Diode Case Style:SOD-123; No. of Pins:2Pins; Forward Voltage Max:385mV; Forward Surge Current:5.5A RoHS Compliant: Yes
Datasheet
Description
DIODE, SCHOTTKY, 20V, SOD-123-2; Repetitive Peak Reverse Voltage:20V; Average Forward Current:500mA; Diode Configuration:Single ; Diode Case Style:SOD-123; No. of Pins:2Pins; Forward Voltage Max:385mV; Forward Surge Current:5.5A RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diode, Schottky, 20V, Sod-123-2; Repetitive Peak Reverse Voltage Multicomp Pro - 65W8542 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Schottky, 20V, Sod-123-2; Repetitive Peak Reverse Voltage Multicomp Pro
65W8542
Diode, Schottky, 20V, Sod-123-2; Repetitive Peak Reverse Voltage Multicomp Pro 65W8542
DIODE, SCHOTTKY, 20V, SOD-123-2; Repetitive Peak Reverse Voltage:20V; Average Forward Current:500mA; Diode Configuration:Single ; Diode Case Style:SOD-123; No. of Pins:2Pins; Forward Voltage Max:385mV; Forward Surge Current:5.5A RoHS Compliant: Yes

DIODE, SCHOTTKY, 20V, SOD-123-2; Repetitive Peak Reverse Voltage:20V; Average Forward Current:500mA; Diode Configuration:Single; Diode Case Style:SOD-123; No. of Pins:2Pins; Forward Voltage Max:385mV; Forward Surge Current:5.5A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Schottky Diodes
Product Number 65W8542
Product Name Diode, Schottky, 20V, Sod-123-2; Repetitive Peak Reverse Voltage Multicomp Pro
Package SOD-123; SOD-123
Unlock Full Specs
to access all available technical data

Similar Products

Schottky Diodes & Rectifiers - 1222354 - RS Components, Ltd.
Specs
Applications Rectifier
Package Do-214ac (sma)
RoHS Compliant RoHS
View Details
High Reliability - Space - Power - Schottkys and rectifiers - High reliability Schottky diodes - 35CLQ045 - 35CLQ045 - Infineon Technologies AG
Specs
Applications Rectifier
Life Cycle Stage active and preferred
Package C-CCN-3
View Details
Rectifier Diodes, Type SBD - Model: PH865C15 - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Applications Rectifier
Package TO-247
VF 0.9000 volts
View Details