DIODE, ZENER ARRAY, 3.9V, 300mW, SOT-23; Zener Voltage Nom:3.9V; Diode Configuration:Dual Common Anode; Power Dissipation:300mW; Operating Temperature Max:150°C; Diode Case Style:SOT-23; No. of Pins:3 Pin; Product Range:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Diode Arrays |
| Product Number | 65W8441 |
| Product Name | Diode, Zener Array, 3.9V, 300Mw, Sot-23; Zener Voltage Nom Multicomp Pro |
| Arrangement | Common Anode |
| Diode Type | Zener |
| RoHS Compliant | RoHS |