multicomp PRO Gold Plated Banana Plug, Black; Gender Multicomp Pro AV19159

Description
GOLD PLATED BANANA PLUG, BLACK; Gender:Plug; Connector Mounting:Cable Mount; Current Rating:-; Voltage Rating:-; Contact Plating:Gold Plated Contacts; Connector Colour:Black; Contact Material:Brass, Phosphor Bronze; Product Range:- RoHS Compliant: Yes
Datasheet
Description
GOLD PLATED BANANA PLUG, BLACK; Gender:Plug; Connector Mounting:Cable Mount; Current Rating:-; Voltage Rating:-; Contact Plating:Gold Plated Contacts; Connector Colour:Black; Contact Material:Brass, Phosphor Bronze; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gold Plated Banana Plug, Black; Gender Multicomp Pro - 26W6776 - Newark, An Avnet Company
Chicago, IL, United States
Gold Plated Banana Plug, Black; Gender Multicomp Pro
26W6776
Gold Plated Banana Plug, Black; Gender Multicomp Pro 26W6776
GOLD PLATED BANANA PLUG, BLACK; Gender:Plug; Connector Mounting:Cable Mount; Current Rating:-; Voltage Rating:-; Contact Plating:Gold Plated Contacts; Connector Colour:Black; Contact Material:Brass, Phosphor Bronze; Product Range:- RoHS Compliant: Yes

GOLD PLATED BANANA PLUG, BLACK; Gender:Plug; Connector Mounting:Cable Mount; Current Rating:-; Voltage Rating:-; Contact Plating:Gold Plated Contacts; Connector Colour:Black; Contact Material:Brass, Phosphor Bronze; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 26W6776
Product Name Gold Plated Banana Plug, Black; Gender Multicomp Pro
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Subminiature D-type Connector, 15 Pins, In-Vacuum, Female Pins - A1881-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
Subminiature Phone Plug - 831 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Connector Type Phone Jack / Plug
Gender Male / Plug
Termination Solder Cup
View Details