multicomp PRO Cable Assy, 3.5Mm Jack Plug-Plug, 1.2M; Connector Type A Multicomp Pro AV13646

Description
CABLE ASSY, 3.5MM JACK PLUG-PLUG, 1.2M; Connector Type A:3.5mm Stereo Jack Plug; Connector Type B:3.5mm Stereo Jack Plug; Cable Length - Imperial:3.9ft; Cable Length - Metric:1.2m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes
Datasheet
Description
CABLE ASSY, 3.5MM JACK PLUG-PLUG, 1.2M; Connector Type A:3.5mm Stereo Jack Plug; Connector Type B:3.5mm Stereo Jack Plug; Cable Length - Imperial:3.9ft; Cable Length - Metric:1.2m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assy, 3.5Mm Jack Plug-Plug, 1.2M; Connector Type A Multicomp Pro - 67C4145 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, 3.5Mm Jack Plug-Plug, 1.2M; Connector Type A Multicomp Pro
67C4145
Cable Assy, 3.5Mm Jack Plug-Plug, 1.2M; Connector Type A Multicomp Pro 67C4145
CABLE ASSY, 3.5MM JACK PLUG-PLUG, 1.2M; Connector Type A:3.5mm Stereo Jack Plug; Connector Type B:3.5mm Stereo Jack Plug; Cable Length - Imperial:3.9ft; Cable Length - Metric:1.2m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

CABLE ASSY, 3.5MM JACK PLUG-PLUG, 1.2M; Connector Type A:3.5mm Stereo Jack Plug; Connector Type B:3.5mm Stereo Jack Plug; Cable Length - Imperial:3.9ft; Cable Length - Metric:1.2m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 67C4145
Product Name Cable Assy, 3.5Mm Jack Plug-Plug, 1.2M; Connector Type A Multicomp Pro
Cable Length 3.94 ft (12 dm)
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
QSFP+ - 10114734-2005LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 1.64 ft (5 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
USB Cables - 102521 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Computer
Product Type USB
Cable Length 3.28 ft (10 dm)
View Details