multicomp PRO Lead, 2Xphono-2Xphono, 1M; Connector To Connector Multicomp Pro AV02007

Description
LEAD, 2XPHONO-2XPHONO, 1M; Connector to Connector:2x Phono (RCA) Plug to 2x Phono (RCA) Plug; Cable Length - Imperial:3.2ft; Cable Length - Metric:1m; Jacket Colour:Black; Product Range:-; Cable Assembly Type:Audio, Video; Cable RoHS Compliant: Yes
Datasheet
Description
LEAD, 2XPHONO-2XPHONO, 1M; Connector to Connector:2x Phono (RCA) Plug to 2x Phono (RCA) Plug; Cable Length - Imperial:3.2ft; Cable Length - Metric:1m; Jacket Colour:Black; Product Range:-; Cable Assembly Type:Audio, Video; Cable RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lead, 2Xphono-2Xphono, 1M; Connector To Connector Multicomp Pro - 47AC8721 - Newark, An Avnet Company
Chicago, IL, United States
Lead, 2Xphono-2Xphono, 1M; Connector To Connector Multicomp Pro
47AC8721
Lead, 2Xphono-2Xphono, 1M; Connector To Connector Multicomp Pro 47AC8721
LEAD, 2XPHONO-2XPHONO, 1M; Connector to Connector:2x Phono (RCA) Plug to 2x Phono (RCA) Plug; Cable Length - Imperial:3.2ft; Cable Length - Metric:1m; Jacket Colour:Black; Product Range:-; Cable Assembly Type:Audio, Video; Cable RoHS Compliant: Yes

LEAD, 2XPHONO-2XPHONO, 1M; Connector to Connector:2x Phono (RCA) Plug to 2x Phono (RCA) Plug; Cable Length - Imperial:3.2ft; Cable Length - Metric:1m; Jacket Colour:Black; Product Range:-; Cable Assembly Type:Audio, Video; Cable RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 47AC8721
Product Name Lead, 2Xphono-2Xphono, 1M; Connector To Connector Multicomp Pro
Cable Length 3.28 ft (10 dm)
Unlock Full Specs
to access all available technical data

Similar Products

OBD Male to J1939 9pin and J1708 overmolded - QLC16068 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
PwrBlade ® - 10080594-6KA0331LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 1.12 ft (3.4 dm)
Connector Type Cable Assemblies
Standards / Certifications UL Recognized Component Mark (US and Canadian)
View Details
Ethernet Cable - 102618 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Product Type Patch
Cable Type Coaxial
View Details