multicomp PRO Cable, 3 Way Xlr Plug-Jack, 6M, Black; Connector Type A Multicomp AV01162

Description
CABLE, 3 WAY XLR PLUG-JACK, 6M, BLACK; Connector Type A:XLR 3 Position Plug; Connector Type B:XLR 3 Position Jack; Cable Length - Imperial:19.7ft; Cable Length - Metric:6m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes
Datasheet
Description
CABLE, 3 WAY XLR PLUG-JACK, 6M, BLACK; Connector Type A:XLR 3 Position Plug; Connector Type B:XLR 3 Position Jack; Cable Length - Imperial:19.7ft; Cable Length - Metric:6m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable, 3 Way Xlr Plug-Jack, 6M, Black; Connector Type A Multicomp - 70C6332 - Newark, An Avnet Company
Chicago, IL, United States
Cable, 3 Way Xlr Plug-Jack, 6M, Black; Connector Type A Multicomp
70C6332
Cable, 3 Way Xlr Plug-Jack, 6M, Black; Connector Type A Multicomp 70C6332
CABLE, 3 WAY XLR PLUG-JACK, 6M, BLACK; Connector Type A:XLR 3 Position Plug; Connector Type B:XLR 3 Position Jack; Cable Length - Imperial:19.7ft; Cable Length - Metric:6m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

CABLE, 3 WAY XLR PLUG-JACK, 6M, BLACK; Connector Type A:XLR 3 Position Plug; Connector Type B:XLR 3 Position Jack; Cable Length - Imperial:19.7ft; Cable Length - Metric:6m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 70C6332
Product Name Cable, 3 Way Xlr Plug-Jack, 6M, Black; Connector Type A Multicomp
Cable Length 19.69 ft (60 dm)
Unlock Full Specs
to access all available technical data

Similar Products

OBD 2 J1962 male to female OBD wires with braided hose - QLC16098 - QL-Custom Technology Limited
Specs
Application Automotive
Gender Male-Female
View Details
SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Ethernet Cable - 102618 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Product Type Patch
Cable Type Coaxial
View Details