multicomp PRO Mono 2.5Mm Phone Cable, 2M, Black; Connector Type A Multicomp Pro AV00987

Description
MONO 2.5MM PHONE CABLE, 2M, BLACK; Connector Type A:2.5mm Mono Phone Plug; Connector Type B:2.5mm Mono Plug; Cable Length - Imperial:6.6ft; Cable Length - Metric:2m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes
Datasheet
Description
MONO 2.5MM PHONE CABLE, 2M, BLACK; Connector Type A:2.5mm Mono Phone Plug; Connector Type B:2.5mm Mono Plug; Cable Length - Imperial:6.6ft; Cable Length - Metric:2m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mono 2.5Mm Phone Cable, 2M, Black; Connector Type A Multicomp Pro - 67C4162 - Newark, An Avnet Company
Chicago, IL, United States
Mono 2.5Mm Phone Cable, 2M, Black; Connector Type A Multicomp Pro
67C4162
Mono 2.5Mm Phone Cable, 2M, Black; Connector Type A Multicomp Pro 67C4162
MONO 2.5MM PHONE CABLE, 2M, BLACK; Connector Type A:2.5mm Mono Phone Plug; Connector Type B:2.5mm Mono Plug; Cable Length - Imperial:6.6ft; Cable Length - Metric:2m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

MONO 2.5MM PHONE CABLE, 2M, BLACK; Connector Type A:2.5mm Mono Phone Plug; Connector Type B:2.5mm Mono Plug; Cable Length - Imperial:6.6ft; Cable Length - Metric:2m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 67C4162
Product Name Mono 2.5Mm Phone Cable, 2M, Black; Connector Type A Multicomp Pro
Product Type Phone Cord
Unlock Full Specs
to access all available technical data

Similar Products

SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
QSFP+ - 10114734-3050LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 16.4 ft (50 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
USB Cables - 102521 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Computer
Product Type USB
Cable Length 3.28 ft (10 dm)
View Details