multicomp PRO Lamp, Incandescent, Mini Bayonet, 130V, 2.6W; Supply Voltage Multicomp AUG-95-10PK

Description
LAMP, INCANDESCENT, MINI BAYONET, 130V, 2.6W; Supply Voltage:130V; Lamp Base Type:Miniature Bayonet; Bulb Size:T-3 1/4; MSCP:0.2; Average Bulb Life:2000h; Product Range:-; Bulb Length (MOL):1.19"; Lead Style:Bayonet; Length:30mm RoHS Compliant: Yes
Description
LAMP, INCANDESCENT, MINI BAYONET, 130V, 2.6W; Supply Voltage:130V; Lamp Base Type:Miniature Bayonet; Bulb Size:T-3 1/4; MSCP:0.2; Average Bulb Life:2000h; Product Range:-; Bulb Length (MOL):1.19"; Lead Style:Bayonet; Length:30mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Lamp, Incandescent, Mini Bayonet, 130V, 2.6W; Supply Voltage Multicomp - 53M5350 - Newark, An Avnet Company
Chicago, IL, United States
Lamp, Incandescent, Mini Bayonet, 130V, 2.6W; Supply Voltage Multicomp
53M5350
Lamp, Incandescent, Mini Bayonet, 130V, 2.6W; Supply Voltage Multicomp 53M5350
LAMP, INCANDESCENT, MINI BAYONET, 130V, 2.6W; Supply Voltage:130V; Lamp Base Type:Miniature Bayonet; Bulb Size:T-3 1/4; MSCP:0.2; Average Bulb Life:2000h; Product Range:-; Bulb Length (MOL):1.19"; Lead Style:Bayonet; Length:30mm RoHS Compliant: Yes

LAMP, INCANDESCENT, MINI BAYONET, 130V, 2.6W; Supply Voltage:130V; Lamp Base Type:Miniature Bayonet; Bulb Size:T-3 1/4; MSCP:0.2; Average Bulb Life:2000h; Product Range:-; Bulb Length (MOL):1.19"; Lead Style:Bayonet; Length:30mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Incandescent Lamps
Product Number 53M5350
Product Name Lamp, Incandescent, Mini Bayonet, 130V, 2.6W; Supply Voltage Multicomp
Rated Average Life 2000 hours
Unlock Full Specs
to access all available technical data

Similar Products

Incandescent Lamp - 120572823 - Radwell International
Allen-Bradley / Rockwell Automation
View Details
Standard Incandescent Lamp - 40B13/FAN/BL/2PK-120V/13367 - OSRAM SYLVANIA, Inc.
Specs
Filament Type C-9
Lamp Power 40 watts
Rated Average Life 1500 hours
View Details
Utopia™ 2 LED A19 -  - Ushio America, Inc.
Ushio America, Inc.
Specs
Lamp Power 9 watts
Rated Average Life 25000 hours
Color Temperature 2700 K
View Details
Lamp - FT2410F - THHC Lighting
THHC Lighting
Specs
Base Type Festoon
Lamp Power 10 watts
Rated Average Life 7000 hours
View Details