multicomp PRO Cable Assy, 3.5Mm R/a Plug-Free End, 2M; Connector Type A Multicomp Pro AUDL-73-2M

Description
CABLE ASSY, 3.5MM R/A PLUG-FREE END, 2M; Connector Type A:3.5mm Stereo Jack Plug; Connector Type B:Free End; Cable Length - Imperial:6.6ft; Cable Length - Metric:2m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes
Datasheet
Description
CABLE ASSY, 3.5MM R/A PLUG-FREE END, 2M; Connector Type A:3.5mm Stereo Jack Plug; Connector Type B:Free End; Cable Length - Imperial:6.6ft; Cable Length - Metric:2m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assy, 3.5Mm R/a Plug-Free End, 2M; Connector Type A Multicomp Pro - 24M0660 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, 3.5Mm R/a Plug-Free End, 2M; Connector Type A Multicomp Pro
24M0660
Cable Assy, 3.5Mm R/a Plug-Free End, 2M; Connector Type A Multicomp Pro 24M0660
CABLE ASSY, 3.5MM R/A PLUG-FREE END, 2M; Connector Type A:3.5mm Stereo Jack Plug; Connector Type B:Free End; Cable Length - Imperial:6.6ft; Cable Length - Metric:2m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

CABLE ASSY, 3.5MM R/A PLUG-FREE END, 2M; Connector Type A:3.5mm Stereo Jack Plug; Connector Type B:Free End; Cable Length - Imperial:6.6ft; Cable Length - Metric:2m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 24M0660
Product Name Cable Assy, 3.5Mm R/a Plug-Free End, 2M; Connector Type A Multicomp Pro
Cable Length 6.56 ft (20 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Truck Overmolded J1939 9pin female to DB9 female - QLC16012 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
QSFP+ - 10114734-2030HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 9.84 ft (30 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
USB Cables - 102521 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Computer
Product Type USB
Cable Length 3.28 ft (10 dm)
View Details