multicomp PRO Cable Assy, 3.5Mm R/a Plug-Free End, 1M; Connector Type A Multicomp Pro AUDL-73-1M

Description
CABLE ASSY, 3.5MM R/A PLUG-FREE END, 1M; Connector Type A:Right Angle 3.5mm Stereo Phone Plug; Connector Type B:Free End; Cable Length - Imperial:3.3ft; Cable Length - Metric:1m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes
Datasheet
Description
CABLE ASSY, 3.5MM R/A PLUG-FREE END, 1M; Connector Type A:Right Angle 3.5mm Stereo Phone Plug; Connector Type B:Free End; Cable Length - Imperial:3.3ft; Cable Length - Metric:1m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assy, 3.5Mm R/a Plug-Free End, 1M; Connector Type A Multicomp Pro - 24M0659 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, 3.5Mm R/a Plug-Free End, 1M; Connector Type A Multicomp Pro
24M0659
Cable Assy, 3.5Mm R/a Plug-Free End, 1M; Connector Type A Multicomp Pro 24M0659
CABLE ASSY, 3.5MM R/A PLUG-FREE END, 1M; Connector Type A:Right Angle 3.5mm Stereo Phone Plug; Connector Type B:Free End; Cable Length - Imperial:3.3ft; Cable Length - Metric:1m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

CABLE ASSY, 3.5MM R/A PLUG-FREE END, 1M; Connector Type A:Right Angle 3.5mm Stereo Phone Plug; Connector Type B:Free End; Cable Length - Imperial:3.3ft; Cable Length - Metric:1m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 24M0659
Product Name Cable Assy, 3.5Mm R/a Plug-Free End, 1M; Connector Type A Multicomp Pro
Cable Length 3.28 ft (10 dm)
Unlock Full Specs
to access all available technical data

Similar Products

OBDII male to female with switch flat cable - QLC16094 - QL-Custom Technology Limited
Specs
Application Automotive
Gender Male-Female
View Details
SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
QSFP+ - 10093084-1005HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 1.64 ft (5 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
HDMI Cables - 102580 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cable Length 50 ft (152 dm)
Standards / Certifications RoHS
View Details