multicomp PRO For Use With Multicomp Pro ASM-1900143-11

Description
For Use With:Raspberry Pi 4 Board; External Height:31.3mm; External Width:93.83mm; External Depth:62.83mm; Enclosure Material:ABS; Body Color:White; Product Range:Multicomp Pro Power-Hat Raspberry Pi Cases RoHS Compliant: Yes
Datasheet
Description
For Use With:Raspberry Pi 4 Board; External Height:31.3mm; External Width:93.83mm; External Depth:62.83mm; Enclosure Material:ABS; Body Color:White; Product Range:Multicomp Pro Power-Hat Raspberry Pi Cases RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
For Use With Multicomp Pro - 07AH2032 - Newark, An Avnet Company
Chicago, IL, United States
For Use With Multicomp Pro
07AH2032
For Use With Multicomp Pro 07AH2032
For Use With:Raspberry Pi 4 Board; External Height:31.3mm; External Width:93.83mm; External Depth:62.83mm; Enclosure Material:ABS; Body Color:White; Product Range:Multicomp Pro Power-Hat Raspberry Pi Cases RoHS Compliant: Yes

For Use With:Raspberry Pi 4 Board; External Height:31.3mm; External Width:93.83mm; External Depth:62.83mm; Enclosure Material:ABS; Body Color:White; Product Range:Multicomp Pro Power-Hat Raspberry Pi Cases RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 07AH2032
Product Name For Use With Multicomp Pro
Length 1.23 inch (31.3 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
Bespoke Metal Enclosures -  - METCASE
Specs
Type Electronic and Instrument Enclosures; Console Enclosures; Rack Enclosures
Shape Rectangular (optional feature); Square (optional feature)
Material Aluminum
View Details
Electrical - Stainless Steel - Junction Boxes - 1414N4SSK - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Junction Box
Length 12 inch (305 mm)
Width 10 inch (254 mm)
View Details
4 suppliers
DIN Rail Enclosures - 2832137 - RS Components, Ltd.
Specs
Length 2.28 inch (58 mm)
Width 2.76 inch (70 mm)
Material Polycarbonate; Polycarbonate, Polyphenylene Oxide
View Details