multicomp PRO Raspberry Pi 4 Case Red; For Use With Multicomp Pro ASM-1900136-61

Description
RASPBERRY PI 4 CASE - RED; For Use With:Raspberry Pi 4 Board; External Height:30mm; External Width:93mm; External Depth:62mm; Enclosure Material:ABS; Body Color:Red; Product Range:Raspberry Pi 4 Model B Cases and Enclosures RoHS Compliant: Yes
Datasheet
Description
RASPBERRY PI 4 CASE - RED; For Use With:Raspberry Pi 4 Board; External Height:30mm; External Width:93mm; External Depth:62mm; Enclosure Material:ABS; Body Color:Red; Product Range:Raspberry Pi 4 Model B Cases and Enclosures RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Raspberry Pi 4 Case Red; For Use With Multicomp Pro - 07AH2030 - Newark, An Avnet Company
Chicago, IL, United States
Raspberry Pi 4 Case Red; For Use With Multicomp Pro
07AH2030
Raspberry Pi 4 Case Red; For Use With Multicomp Pro 07AH2030
RASPBERRY PI 4 CASE - RED; For Use With:Raspberry Pi 4 Board; External Height:30mm; External Width:93mm; External Depth:62mm; Enclosure Material:ABS; Body Color:Red; Product Range:Raspberry Pi 4 Model B Cases and Enclosures RoHS Compliant: Yes

RASPBERRY PI 4 CASE - RED; For Use With:Raspberry Pi 4 Board; External Height:30mm; External Width:93mm; External Depth:62mm; Enclosure Material:ABS; Body Color:Red; Product Range:Raspberry Pi 4 Model B Cases and Enclosures RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 07AH2030
Product Name Raspberry Pi 4 Case Red; For Use With Multicomp Pro
Length 1.18 inch (30 mm)
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
ESA Enclosures - esa-1 - BARTEC
Specs
Material Aluminum
NEMA Rating NEMA Enclosures
Features Explosion Proof
View Details
Type C Ductless Balance Enclosure - PowderSafe™ AC770C - AirClean Systems
Specs
Shape Rectangular
Length 44 inch (1118 mm)
Width 48 inch (1219 mm)
View Details
SKD house connection box 250A, DIN1 - SKD 250A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details