multicomp PRO For Use With Multicomp Pro ASM-1900136-11

Description
For Use With:Raspberry Pi 4 Board; External Height:32.8mm; External Width:93.83mm; External Depth:62.83mm; Enclosure Material:ABS; Body Color:White; Product Range:Raspberry Pi 4 Model B Cases and Enclosures RoHS Compliant: Yes
Datasheet
Description
For Use With:Raspberry Pi 4 Board; External Height:32.8mm; External Width:93.83mm; External Depth:62.83mm; Enclosure Material:ABS; Body Color:White; Product Range:Raspberry Pi 4 Model B Cases and Enclosures RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
For Use With Multicomp Pro - 07AH2028 - Newark, An Avnet Company
Chicago, IL, United States
For Use With Multicomp Pro
07AH2028
For Use With Multicomp Pro 07AH2028
For Use With:Raspberry Pi 4 Board; External Height:32.8mm; External Width:93.83mm; External Depth:62.83mm; Enclosure Material:ABS; Body Color:White; Product Range:Raspberry Pi 4 Model B Cases and Enclosures RoHS Compliant: Yes

For Use With:Raspberry Pi 4 Board; External Height:32.8mm; External Width:93.83mm; External Depth:62.83mm; Enclosure Material:ABS; Body Color:White; Product Range:Raspberry Pi 4 Model B Cases and Enclosures RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 07AH2028
Product Name For Use With Multicomp Pro
Length 1.29 inch (32.8 mm)
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
EXbox® Fiber Optics - exboxr fiber optics - BARTEC
Specs
Material Steel - Stainless
NEMA Rating NEMA Enclosures
Ingress Protection(IP) Rating Against Foreign Objects 6
View Details
Walk-In Free-Standing Ductless Enclosure - AC8000WI - AirClean Systems
Specs
Shape Rectangular
Length 96 inch (2438 mm)
Width 96 inch (2438 mm)
View Details
SKD house connection box 63A, D III (gG) - SKD 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details