multicomp PRO Enclosure, Raspberry Pi A, Clear, Abs; For Use With Multicomp Pro ASM-1900117-01

Description
ENCLOSURE, RASPBERRY PI A, CLEAR, ABS; For Use With:Raspberry Pi A+ Development Boards; External Height:20mm; External Width:71mm; External Depth:62mm; Enclosure Material:ABS; Body Color:Transparent; Product Range:- RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE, RASPBERRY PI A, CLEAR, ABS; For Use With:Raspberry Pi A+ Development Boards; External Height:20mm; External Width:71mm; External Depth:62mm; Enclosure Material:ABS; Body Color:Transparent; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Raspberry Pi A, Clear, Abs; For Use With Multicomp Pro - 07AH2049 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Raspberry Pi A, Clear, Abs; For Use With Multicomp Pro
07AH2049
Enclosure, Raspberry Pi A, Clear, Abs; For Use With Multicomp Pro 07AH2049
ENCLOSURE, RASPBERRY PI A, CLEAR, ABS; For Use With:Raspberry Pi A+ Development Boards; External Height:20mm; External Width:71mm; External Depth:62mm; Enclosure Material:ABS; Body Color:Transparent; Product Range:- RoHS Compliant: Yes

ENCLOSURE, RASPBERRY PI A, CLEAR, ABS; For Use With:Raspberry Pi A+ Development Boards; External Height:20mm; External Width:71mm; External Depth:62mm; Enclosure Material:ABS; Body Color:Transparent; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 07AH2049
Product Name Enclosure, Raspberry Pi A, Clear, Abs; For Use With Multicomp Pro
Length 0.7874 inch (20 mm)
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
Type B Enclosure - PowderSafe™ AC740C - AirClean Systems
Specs
Shape Rectangular
Length 33 inch (838 mm)
Width 48 inch (1219 mm)
View Details
SKD house connection box 250A, DIN1 - SKD 250A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details