multicomp PRO Adapter, Stereo Plug To Stereo Receptacle; Audio Video Connector A Multicomp Pro AR70712

Description
ADAPTER, STEREO PLUG TO STEREO RECEPTACLE; Audio Video Connector A:Stereo Plug - 6.35mm; Audio Video Connector B:Stereo Receptacle - 3.5mm; Product Range:-; Connector Type:Stereo Phone; Contact Plating:Nickel Plated Contacts RoHS Compliant: Yes
Datasheet
Description
ADAPTER, STEREO PLUG TO STEREO RECEPTACLE; Audio Video Connector A:Stereo Plug - 6.35mm; Audio Video Connector B:Stereo Receptacle - 3.5mm; Product Range:-; Connector Type:Stereo Phone; Contact Plating:Nickel Plated Contacts RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Adapter, Stereo Plug To Stereo Receptacle; Audio Video Connector A Multicomp Pro - 70C6215 - Newark, An Avnet Company
Chicago, IL, United States
Adapter, Stereo Plug To Stereo Receptacle; Audio Video Connector A Multicomp Pro
70C6215
Adapter, Stereo Plug To Stereo Receptacle; Audio Video Connector A Multicomp Pro 70C6215
ADAPTER, STEREO PLUG TO STEREO RECEPTACLE; Audio Video Connector A:Stereo Plug - 6.35mm; Audio Video Connector B:Stereo Receptacle - 3.5mm; Product Range:-; Connector Type:Stereo Phone; Contact Plating:Nickel Plated Contacts RoHS Compliant: Yes

ADAPTER, STEREO PLUG TO STEREO RECEPTACLE; Audio Video Connector A:Stereo Plug - 6.35mm; Audio Video Connector B:Stereo Receptacle - 3.5mm; Product Range:-; Connector Type:Stereo Phone; Contact Plating:Nickel Plated Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 70C6215
Product Name Adapter, Stereo Plug To Stereo Receptacle; Audio Video Connector A Multicomp Pro
Connector Type Audio / Video; Phone Jack / Plug
Unlock Full Specs
to access all available technical data

Similar Products

MINI DIN JACK 7 POSITIONS - 80203-508D7AL - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
Connector - 5 Pin Pogo Pin Right Angle -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details
128 Position Hermetic Bulkhead Connector - 24260 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
Quad Connector, BNC - 190056 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Coupling / Adapter Coupling / Adapter
Voltage Rating 500 volts
View Details