multicomp PRO Dc Chassis, Socket, Low Voltage; Gender Multicomp Pro AR70635

Description
DC CHASSIS, SOCKET, LOW VOLTAGE; Gender:Jack; Current Rating:-; Pin Diameter:2.1mm; Barrel Length:-; Connector Mounting:Cable Mount; Contact Termination Type:Solder; Barrel Inner Diameter:-; Barrel Outer Diameter:5.6mm RoHS Compliant: Yes
Datasheet
Description
DC CHASSIS, SOCKET, LOW VOLTAGE; Gender:Jack; Current Rating:-; Pin Diameter:2.1mm; Barrel Length:-; Connector Mounting:Cable Mount; Contact Termination Type:Solder; Barrel Inner Diameter:-; Barrel Outer Diameter:5.6mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dc Chassis, Socket, Low Voltage; Gender Multicomp Pro - 25M7569 - Newark, An Avnet Company
Chicago, IL, United States
Dc Chassis, Socket, Low Voltage; Gender Multicomp Pro
25M7569
Dc Chassis, Socket, Low Voltage; Gender Multicomp Pro 25M7569
DC CHASSIS, SOCKET, LOW VOLTAGE; Gender:Jack; Current Rating:-; Pin Diameter:2.1mm; Barrel Length:-; Connector Mounting:Cable Mount; Contact Termination Type:Solder; Barrel Inner Diameter:-; Barrel Outer Diameter:5.6mm RoHS Compliant: Yes

DC CHASSIS, SOCKET, LOW VOLTAGE; Gender:Jack; Current Rating:-; Pin Diameter:2.1mm; Barrel Length:-; Connector Mounting:Cable Mount; Contact Termination Type:Solder; Barrel Inner Diameter:-; Barrel Outer Diameter:5.6mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 25M7569
Product Name Dc Chassis, Socket, Low Voltage; Gender Multicomp Pro
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products