Product Range:-; Current Rating:2.5A; No. of Poles:1 Pole; Voltage Rating VDC:-; Voltage Rating VAC:250VAC; Circuit Breaker Mounting:PCB Through Hole RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Circuit Breakers |
| Product Number | 46WX1201 |
| Product Name | Product Range Multicomp |
| Rated AC Voltage | 250 volts |