THERMAL CIRCUIT BREAKER, 1.6A, 240VAC; Product Range:-; Current Rating:1.6A; No. of Poles:1 Pole; Voltage Rating VDC:-; Voltage Rating VAC:250VAC; Circuit Breaker Mounting:PCB Through Hole; Holding Current:1.6mA; Tripping Current:30ARoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Circuit Breakers |
| Product Number | 31AC3008 |
| Product Name | Thermal Circuit Breaker, 1.6A, 240Vac; Product Range Multicomp |
| Rated AC Voltage | 250 volts |